EN
  • EN
  • DE
  • IT

LTC2051HVIS8

Part No LTC2051HVIS8
Manufacturer Linear Technology
Description Dual Zero-Drift Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208236-LTC2051HVIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2051HVIS8 CAD Model

Description

Introducing the LTC2051HVIS8 Precision Operational Amplifier

The LTC2051HVIS8 is a high-performance, dual zero-drift operational amplifier designed by Linear Technology, a company known for its expertise in analog integrated circuits and power management solutions. This precision op-amp is part of the LTC2051 series and comes in an 8-lead SOIC package, offering enhanced reliability and robustness with its industrial-grade specifications.

Key Features

  • Zero-Drift Architecture: The LTC2051HVIS8 is built with a patented zero-drift architecture that provides continuous auto-calibration, ensuring minimal input offset voltage and drift over time and temperature. This feature is particularly beneficial for high-accuracy applications.
  • Low Noise: With a low 1.5µVP-P noise (0.1Hz to 10Hz), this op-amp ensures a clean signal amplification, making it suitable for sensitive measurement and instrumentation tasks.
  • Wide Supply Range: The device can operate from a single 2.7V to 5.5V supply or dual ±2.7V to ±5.5V supplies, providing flexibility in various circuit configurations.
  • High Common Mode Rejection Ratio (CMRR): Boasting a high CMRR of 140dB, the LTC2051HVIS8 rejects common-mode signals effectively, which is crucial for applications where precision is paramount.
  • Low Power: It consumes only 750µA of supply current per amplifier, making it an energy-efficient choice for battery-powered devices.
  • Extended Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to 125°C, ensuring consistent performance in harsh environments.

Applications

The LTC2051HVIS8 is versatile and can be employed in a wide array of applications, including:

  • High-accuracy data acquisition systems
  • Medical instrumentation
  • Temperature measurement and control systems
  • Electronic scales and precision sensors
  • Battery-powered devices
  • Automotive control systems

With its combination of high precision, low power consumption, and robust design, the LTC2051HVIS8 is an excellent choice for engineers and designers looking to enhance the performance and reliability of their electronic systems. Linear Technology's commitment to quality ensures that this op-amp meets the rigorous demands of modern electronic applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7745 $58.6470
14+ $8.0201 $112.2814
22+ $7.7696 $170.9312
30+ $7.5189 $225.5670
39+ $7.2682 $283.4598
52+ $6.5164 $338.8528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,225 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess