EN
  • EN
  • DE
  • IT

LTC2051IS8

Part No LTC2051IS8
Manufacturer Linear Technology
Description Dual Zero-Drift Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208238-LTC2051IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2051IS8 CAD Model

Description

LTC2051IS8 Dual Zero-Drift Operational Amplifier

The LTC2051IS8 from Linear Technology is a high-precision, dual-channel operational amplifier (op-amp) that is designed to offer outstanding stability and accuracy for a wide array of electronic applications. This component is particularly well-suited for circuits requiring low noise and low offset voltage without the need for external calibration or trimming. The LTC2051IS8 is part of Linear Technology's family of zero-drift op-amps that provide continuous self-calibration, ensuring minimal input offset voltage and drift over time and temperature.

Encapsulated in an 8-lead SOIC package, the LTC2051IS8 is engineered to function optimally in environments where space is at a premium without compromising performance. This op-amp features a typical input offset voltage of just 0.5µV and an ultra-low offset drift of 0.01µV/°C, making it a reliable choice for precision instrumentation, data acquisition systems, and medical equipment where long-term stability is crucial.

With a supply voltage range of 2.7V to 5.5V, the LTC2051IS8 is versatile enough to be powered by a variety of sources, making it suitable for both battery-operated and line-powered applications. The device also boasts a low supply current of 750µA per amplifier, which helps to conserve power in portable devices. Additionally, its rail-to-rail output stage allows for a wider dynamic range, making it ideal for single-supply operations.

The LTC2051IS8 offers a gain bandwidth product of 3MHz and a slew rate of 0.8V/µs, which are excellent specifications for applications requiring moderate speed and high precision. Its CMRR (Common Mode Rejection Ratio) of 120dB and PSRR (Power Supply Rejection Ratio) of 130dB further ensure accuracy by minimizing errors due to power supply fluctuations and common-mode signals.

In summary, the LTC2051IS8 from Linear Technology is a robust and precise dual zero-drift operational amplifier that is well-suited for applications demanding high accuracy, low power consumption, and long-term stability. Its compact size, combined with its exceptional performance characteristics, makes it a desirable component for designers looking to enhance the reliability and efficiency of their electronic systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $64.0048 $128.0096
3+ $52.5176 $157.5528
4+ $50.8760 $203.5040
6+ $49.2344 $295.4064
7+ $47.5942 $333.1594
10+ $42.6707 $426.7070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,257 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess