EN
  • EN
  • DE
  • IT

LTC2052HGN

Part No LTC2052HGN
Manufacturer Linear Technology
Description Dual/Quad Zero-Drift Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208241-LTC2052HGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2052HGN CAD Model

Description

Introducing the LTC2052HGN Precision Operational Amplifier

The LTC2052HGN is a groundbreaking operational amplifier (op-amp) developed by Linear Technology, known for its precision and robust performance. This advanced op-amp is designed to meet the needs of a wide range of applications, including industrial control systems, medical devices, and precision instrumentation.

Key Features

  • Zero-Drift Architecture: The LTC2052HGN incorporates a unique zero-drift architecture that provides continuous auto-calibration. This feature ensures that the offset voltage is minimized over time and with changes in ambient temperature, making it ideal for precision applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp is capable of maintaining its performance across a wide range of frequencies, making it versatile for various signal processing tasks.
  • Low Noise Performance: The device boasts low noise characteristics, ensuring signal integrity and making it suitable for sensitive applications where signal quality is paramount.
  • Single Supply Operation: It can operate from a single supply voltage, simplifying power supply design and making it compatible with battery-operated devices.
  • Dual Supply Voltage: For applications requiring a wider dynamic range, the LTC2052HGN can also be configured to operate with a dual supply voltage.
  • Rugged Design: Encased in a durable HGN package, the LTC2052HGN is designed to withstand harsh environments and is characterized for operation from -40°C to 85°C.

Applications

The LTC2052HGN's combination of features makes it an excellent choice for a variety of applications. Its precision and low noise are perfect for test and measurement systems, while its robustness is ideal for automotive and industrial electronics. The zero-drift capability is especially useful in sensor interfaces and data acquisition systems, where long-term stability is crucial.

Whether you are designing a sophisticated medical device, an automotive control system, or a high-precision monitoring instrument, the LTC2052HGN from Linear Technology provides the reliability and performance necessary to achieve exceptional results.

Summary

The LTC2052HGN stands out as a high-performance, zero-drift operational amplifier that excels in a multitude of demanding applications. Its precision, low noise, and robust package make it a versatile choice for engineers looking to enhance the accuracy and stability of their electronic designs.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.5460 $107.5460
2+ $88.2429 $176.4858
3+ $85.4850 $256.4550
4+ $82.7270 $330.9080
5+ $79.9704 $399.8520
6+ $71.6978 $430.1868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess