EN
  • EN
  • DE
  • IT

LTC2052HVCS

Part No LTC2052HVCS
Manufacturer Linear Technology
Description Dual/Quad Zero-Drift Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208243-LTC2052HVCS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2052HVCS CAD Model

Description

Introducing the LTC2052HVCS from Linear Technology

The LTC2052HVCS is a high-performance, zero-drift operational amplifier brought to you by Linear Technology, a company known for its expertise in analog integrated circuits and power management. This operational amplifier is specifically designed for applications requiring precision and stability over time and temperature. It is an ideal choice for high-accuracy industrial, medical, and instrumentation applications.

Key Features

  • Zero-Drift Architecture: The LTC2052HVCS offers a zero-drift architecture that ensures an ultra-low input offset voltage and drift, making it perfect for applications where long-term stability is critical.
  • High Voltage Operation: Designed to operate with a supply range of up to ±15V, the LTC2052HVCS is suitable for a wide array of applications that require a higher voltage operation.
  • Low Noise: With its low input noise and low offset voltage, this operational amplifier ensures a clean and accurate signal amplification, which is crucial for sensitive measurement and control systems.
  • Robust Design: The LTC2052HVCS is built to withstand tough conditions and is specified over the industrial temperature range of -40°C to 85°C, making it reliable in a variety of environments.
  • Single or Dual Supply Operation: Flexibility is key, and this op-amp can be operated from a single 3V supply up to ±15V dual supplies, catering to diverse design requirements.

Applications

The LTC2052HVCS is versatile and can be implemented in various high-precision circuits. Some of its typical applications include:

  • Temperature Measurement and Control Systems
  • Precision Current Sensing
  • Medical Instrumentation
  • Industrial Process Control
  • Strain Gauge Amplifiers
  • High-Resolution Data Acquisition Systems

Quality and Reliability

Linear Technology ensures that each LTC2052HVCS meets the highest quality standards, delivering both performance and reliability. With its robust design and outstanding precision, the LTC2052HVCS stands out as a top-tier component for any application demanding the utmost in accuracy and stability over time.

Whether you're designing a complex medical device or a simple control system, the LTC2052HVCS provides the performance you need to ensure accurate and reliable operation day in and day out.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess