Introducing the LTC2052HVIGN from Linear Technology
The LTC2052HVIGN is a high-performance, zero-drift operational amplifier (op-amp) brought to you by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This precision op-amp is part of the LTC2052 series and is designed to provide cutting-edge performance for applications requiring low noise, low offset, and long-term stability.
This particular model comes in an SSOP package and is characterized by its high voltage range, making it suitable for a variety of industrial, automotive, and instrumentation applications. With a wide supply voltage range from 2.7V to 36V (or ±2.7V to ±18V), the LTC2052HVIGN offers designers flexibility in various system designs.
The LTC2052HVIGN features a unique zero-drift architecture that provides a typical input offset voltage of just 0.5µV and an input offset drift of less than 30nV/°C, ensuring precision and accuracy over a wide temperature range. Additionally, the op-amp boasts a low input bias current and a high open-loop gain, making it ideal for high-impedance sensor applications and precision low-frequency signal conditioning.
With a maximum input offset voltage of 10µV and a typical input noise of only 1.2µVp-p (0.1Hz to 10Hz), the LTC2052HVIGN is an excellent choice for applications that demand the highest level of precision and low noise, such as medical instrumentation, temperature measurement, and precision electronic scales.
Furthermore, the LTC2052HVIGN features rail-to-rail output swing, which maximizes dynamic range in single-supply operations. The device also includes over-the-temperature self-calibration, which minimizes the effects of temperature and time on the offset and gain errors. This ensures reliable performance without the need for external calibration circuitry.
In summary, the LTC2052HVIGN from Linear Technology is a high-quality, high-voltage, zero-drift operational amplifier that provides exceptional accuracy, stability, and low noise performance. Its robust feature set and flexible operating parameters make it an excellent choice for a myriad of precision applications.
For detailed specifications and application information, designers and engineers are encouraged to consult the LTC2052HVIGN datasheet and Linear Technology's technical support resources.