EN
  • EN
  • DE
  • IT

LTC2053HDD

Part No LTC2053HDD
Manufacturer Linear Technology
Description Precision, Rail-to-Rail Input and Output, Zero-Drift Instrumentation Amplifier with Resistor-Programmable Gain
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208249-LTC2053HDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2053HDD CAD Model

Description

The LTC2053HDD is a high-precision instrumentation amplifier from Linear Technology, a brand renowned for its high-performance analog integrated circuits. This product is designed to offer a perfect blend of accuracy and usability in various applications, including medical instrumentation, industrial process control, and precision data acquisition systems.

Key Features

  • Precision Performance: The LTC2053HDD boasts an exceptional zero-drift performance with a typical input offset voltage of 10µV and an offset drift of 50nV/°C, ensuring high stability and accuracy over a wide temperature range.
  • Low Noise: With its low noise characteristics, the LTC2053HDD provides a clean signal amplification, making it ideal for sensitive applications where signal integrity is paramount.
  • Wide Supply Range: It operates with a supply range of 2.7V to 5.5V, allowing for flexibility in various system designs and compatibility with both single and dual supply operations.
  • High Common Mode Rejection Ratio (CMRR): The device offers an impressive CMRR of 116dB, which is critical for applications where common-mode noise can be a significant issue.
  • Rail-to-Rail Output: The LTC2053HDD features a rail-to-rail output stage, which maximizes dynamic range when operating with low supply voltages.

Package and Reliability

The LTC2053HDD comes in a compact 8-lead DFN package, which is suitable for space-constrained applications. Its robust design ensures reliable performance in harsh environments, and the product is specified for operation from -40°C to 85°C, with certain specifications guaranteed to 125°C, making it a versatile choice for a wide range of industrial applications.

Applications

The versatility of the LTC2053HDD makes it an excellent choice for a variety of applications, including:

  • Medical devices such as ECG and non-invasive blood pressure monitors.
  • Precision thermocouple amplifiers.
  • Industrial process controls that require high accuracy measurement.
  • Data acquisition systems where precision and low noise are needed.

Conclusion

In summary, the LTC2053HDD from Linear Technology is a top-of-the-line instrumentation amplifier that offers precision, low noise, and high CMRR. Its wide supply range and rail-to-rail output, along with its robust packaging, make it a highly versatile component suitable for a multitude of high-performance applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $32.0023 $96.0069
5+ $26.2587 $131.2935
8+ $25.4387 $203.5096
11+ $24.6173 $270.7903
14+ $23.7971 $333.1594
19+ $21.3353 $405.3707
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess