EN
  • EN
  • DE

LTC2053HMS8

Part No LTC2053HMS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Rail-to-Rail Input and Output, Zero-Drift Instrumentation Amplifier with Resistor-Programmable Gain | IC OPAMP CHOPPER 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Chopper (Zero-Drift)
Output Type Rail-to-Rail
Slew Rate 0.2V/μs
Gain Bandwidth Product 200kHz
Current - Input Bias 4nA
Voltage - Input Offset 5μV
Supply Current 950μA
Supply Voltage , Single/Dual (±) 2.7V ~ 11V, ±1.35V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number LTC2053
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1208250-LTC2053HMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Medical, Test & Measurement, Industrial
Ultra Librarian 3D Model Ultra Librarian LTC2053HMS8 CAD Model

Description

Linear Technology LTC2053HMS8 Precision Operational Amplifier

The LTC2053HMS8 is a high-precision, zero-drift operational amplifier brought to you by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This operational amplifier is part of Linear Technology's LTC205x series, known for their excellent stability and low offset voltage over time and temperature.

Key Features:

  • Zero-Drift Topology: The LTC2053HMS8 utilizes a zero-drift architecture that ensures minimal input offset voltage, which is crucial for high-accuracy applications. This feature also reduces the 1/f noise, which is beneficial for low-frequency signal amplification.
  • Low Offset Voltage: It boasts an ultra-low offset voltage, typically less than 5 µV, and a very low drift with temperature, typically less than 0.05 µV/°C, making it ideal for precision measurement and instrumentation.
  • High Common Mode Rejection Ratio (CMRR): With a high CMRR of typically 126dB, this op-amp is very effective at minimizing the effects of common-mode signals, thereby improving measurement accuracy.
  • Wide Supply Range: The LTC2053HMS8 operates from a supply voltage range of 2.7V to 5.5V, allowing it to be used in both single-supply and dual-supply applications for added versatility.
  • Low Power Consumption: It is designed for power-sensitive applications, consuming only 750µA of supply current per amplifier, which helps to extend battery life in portable devices.
  • Robust Package: The device is available in an MS8 package, which is a small, surface-mount package that is suitable for space-constrained applications.

Applications:

The LTC2053HMS8 is ideally suited for a wide range of applications, including:

  • Precision data acquisition systems
  • Medical instrumentation
  • Temperature measurements
  • Electronic scales
  • Automotive sensors
  • Battery-operated equipment

With its combination of precision, low power, and robustness, the LTC2053HMS8 is a reliable choice for designers who require the highest degree of accuracy and stability in their circuit designs. Whether for industrial, automotive, or consumer electronics, the LTC2053HMS8 delivers consistent performance that engineers can trust.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0735 $60.2205
7+ $16.4706 $115.2942
10+ $15.9559 $159.5590
13+ $15.4412 $200.7356
17+ $14.9265 $253.7505
23+ $13.3824 $307.7952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess