EN
  • EN
  • DE
  • IT

LTC2054CS5

Part No LTC2054CS5
Manufacturer Linear Technology
Description Low Power Zero-Drift Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208254-LTC2054CS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2054CS5 CAD Model

Description

LTC2054CS5 Precision Zero-Drift Operational Amplifier

The LTC2054CS5 is a high-precision operational amplifier from Linear Technology, designed to provide cutting-edge performance for applications where low voltage noise and long-term stability are critical. Its zero-drift topology ensures that offset voltages and 1/f noise are virtually eliminated, making it an ideal choice for high-resolution data acquisition systems, medical equipment, and industrial controls.

This op-amp comes in a compact SOT-23 5-lead package, making it suitable for space-constrained applications. Despite its small size, the LTC2054CS5 offers a wide supply voltage range from 2.7V to 5.5V, allowing it to be used in both single-supply and dual-supply configurations for added versatility.

Key features of the LTC2054CS5 include:

  • Zero-Drift Architecture: Provides a typical input offset voltage of just 5µV and a maximum of 10µV, ensuring precise measurements over time without the need for periodic calibration.
  • Low Noise: With a low input voltage noise of only 1.5µVp-p (0.1Hz to 10Hz), the LTC2054CS5 is an excellent choice for noise-sensitive applications such as strain gauge amplifiers.
  • High CMRR and PSRR: Common-mode rejection ratio and power supply rejection ratio are both typically above 120dB, which means the op-amp maintains its accuracy even in the presence of common-mode and supply voltage disturbances.
  • Low Power Consumption: The device operates with a typical quiescent current of 750µA, making it suitable for battery-powered and portable applications where power efficiency is crucial.
  • Wide Temperature Range: The LTC2054CS5 is specified for operation from -40°C to 125°C, ensuring reliable performance in a variety of environmental conditions.

Whether it's for precision sensor interfacing, low-frequency signal conditioning, or any application requiring a high degree of accuracy and stability, the LTC2054CS5 from Linear Technology stands out as a robust and reliable choice. Its combination of low noise, high precision, and low power consumption makes it a versatile component for your critical design projects.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9035 $58.5525
31+ $3.6565 $113.3515
48+ $3.5329 $169.5792
69+ $3.2859 $226.7271
89+ $3.1623 $281.4447
111+ $3.0388 $337.3068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess