EN
  • EN
  • DE
  • IT

LTC2054HS5

Part No LTC2054HS5
Manufacturer Linear Technology
Description Single/Dual Micropower Zero-Drift Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208255-LTC2054HS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2054HS5 CAD Model

Description

Product Overview: LTC2054HS5 from Linear Technology

The LTC2054HS5 is a high-performance, zero-drift operational amplifier (op-amp) brought to you by Linear Technology, a company known for its expertise in the design of integrated circuits for analog and mixed-signal processing. This precision op-amp is designed to provide a balance of low noise, high accuracy, and the stability necessary for a wide range of applications, including sensor amplification, medical instrumentation, and industrial process control.

With its zero-drift architecture, the LTC2054HS5 offers an outstanding offset voltage of just 5 µV and an extremely low offset drift of just 0.02 µV/°C, ensuring accuracy and stability over temperature. This makes it an ideal choice for precision applications where long-term stability is crucial. Furthermore, the LTC2054HS5 boasts a low noise density of only 1.5 µVp-p (0.1 Hz to 10 Hz), which is essential for applications that require low-noise performance.

The LTC2054HS5 operates with a supply voltage range from 2.7V to 5.5V, making it versatile for both single-supply and dual-supply operations. This allows the device to be used in battery-powered devices where power efficiency is a key concern. Additionally, the op-amp features a rail-to-rail output stage, which enables the output to swing close to the supply rails, maximizing the dynamic range in low-voltage applications.

The high impedance inputs are protected against overvoltages up to ±10V, which helps prevent damage to the op-amp in harsh electrical environments. The LTC2054HS5 also offers a low input bias current of 10pA, which is beneficial when interfacing with high-impedance sensors.

Encased in an ultra-small, low profile (0.8mm) 5-lead TSOT-23 package, the LTC2054HS5 is not only space-efficient but also offers excellent thermal performance. The compact size of the LTC2054HS5 makes it an excellent choice for space-constrained applications such as portable devices.

In summary, the LTC2054HS5 from Linear Technology is a high-precision, zero-drift operational amplifier that offers exceptional accuracy, low noise, and stability, making it suitable for a variety of high-performance applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $29.2470 $87.7410
6+ $23.9976 $143.9856
9+ $23.2473 $209.2257
12+ $22.4983 $269.9796
15+ $21.7480 $326.2200
20+ $19.4984 $389.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,980 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess