EN
  • EN
  • DE
  • IT

LTC2054HVIS5

Part No LTC2054HVIS5
Manufacturer Linear Technology
Description Low Power Zero-Drift Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208258-LTC2054HVIS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2054HVIS5 CAD Model

Description

Linear Technology LTC2054HVIS5 Precision Operational Amplifier

The LTC2054HVIS5 is a high-performance, zero-drift operational amplifier (op-amp) from Linear Technology, designed to offer cutting-edge precision and stability for a wide range of applications. This op-amp is part of a family of low noise, no offset drift, and low power operational amplifiers that can operate over a wide supply range. The LTC2054HVIS5 is particularly well-suited for high-accuracy industrial, automotive, and instrumentation applications where long-term stability is paramount.

Key Features

  • Precision Zero-Drift Architecture: The LTC2054HVIS5 utilizes a patented zero-drift architecture that provides ultra-low offset voltage and drift, ensuring high accuracy over time and temperature variations.
  • Wide Operating Voltage Range: This op-amp can operate from a supply voltage range of 2.7V to 5.5V, making it versatile for both single and dual supply operations.
  • Low Power Consumption: With its low quiescent current, the LTC2054HVIS5 is optimized for battery-powered and portable applications, ensuring efficient power usage without sacrificing performance.
  • High Impedance Inputs: The high impedance inputs reduce loading on the signal source, making it ideal for precision measurement and buffering applications.
  • Robust Design: The LTC2054HVIS5 is designed to withstand harsh environments, featuring a wide operating temperature range from -40°C to 125°C.

Applications

  • Automotive Systems
  • Precision Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Control

The LTC2054HVIS5 is offered in a compact 5-lead TSOT-23 package, making it an excellent choice for space-constrained applications. Its robust design and precision characteristics ensure reliable performance for mission-critical systems. Whether you're designing an automotive sensor, a medical monitoring device, or a precision control system, the LTC2054HVIS5 from Linear Technology provides the accuracy and stability you need to achieve the highest level of performance.

For detailed technical specifications, application notes, and support documentation, please refer to the official Linear Technology product datasheet for the LTC2054HVIS5 operational amplifier.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8672 $61.8048
18+ $6.4325 $115.7850
28+ $6.2152 $174.0256
39+ $5.7805 $225.4395
51+ $5.5633 $283.7283
63+ $5.3460 $336.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,051 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess