The LTC2055HDD from Linear Technology is a state-of-the-art operational amplifier that brings precision and stability to your electronic designs. This zero-drift op-amp is designed for applications that demand the highest level of accuracy and minimal offset over time and temperature. With its advanced chopper-stabilized design, the LTC2055HDD ensures that DC errors are virtually eliminated, making it an ideal choice for high-precision instrumentation, sensor interfaces, and signal conditioning applications.
Key Features:
- Zero-Drift Architecture: The LTC2055HDD boasts a chopper-stabilized topology that provides continuous auto-zeroing, significantly reducing input offset voltage and drift over time and temperature variations.
- Low Noise: With a low input voltage noise density of only 1.5µVP-P (0.1Hz to 10Hz), this op-amp maintains signal fidelity by minimizing noise interference in sensitive applications.
- High Precision: It features an outstanding input offset voltage of 10µV max and an extremely low input bias current, ensuring high precision in measurement and control systems.
- Wide Operating Range: The LTC2055HDD operates from a supply voltage range of 2.7V to 5.5V, making it versatile for both single-supply and dual-supply configurations.
- Robust Performance: Its industrial-grade temperature range from -40°C to 125°C guarantees reliable operation in harsh environments, while the DFN package ensures a compact footprint.
Applications:
- High-precision data acquisition
- Temperature measurement and compensation
- Medical instrumentation
- Strain gauge amplifiers
- Battery-powered devices
- Portable equipment
The LTC2055HDD is a testament to Linear Technology's commitment to providing innovative solutions for precision analog circuitry. With its exceptional stability and accuracy, this operational amplifier is a crucial component for designers who require the utmost in performance for their electronic systems.