EN
  • EN
  • DE
  • IT

LTC2055HVCMS8

Part No LTC2055HVCMS8
Manufacturer Linear Technology
Description Single/Dual Micropower Zero-Drift Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208263-LTC2055HVCMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2055HVCMS8 CAD Model

Description

LTC2055HVCMS8: Ultra Low Noise, Zero-Drift Operational Amplifier

The LTC2055HVCMS8 is a high-performance operational amplifier from Linear Technology, designed to offer cutting-edge noise performance and zero-drift precision. This op-amp is ideal for applications requiring low noise and stable offset voltage over time and temperature, making it perfect for high-end instrumentation, medical equipment, and precision sensor interfaces.

Key Features:

  • Zero-Drift Architecture: The LTC2055HVCMS8 employs a self-correcting circuit that continuously maintains a zero input offset voltage, regardless of environmental conditions or the passage of time.
  • Ultra Low Noise: With its advanced design, this op-amp boasts exceptionally low noise levels, which is critical for applications where signal integrity is paramount.
  • Extended Temperature Range: This device is designed to operate reliably over a wide temperature range, making it suitable for both commercial and industrial environments.
  • Low Power Consumption: Despite its high-performance characteristics, the LTC2055HVCMS8 is designed to be energy-efficient, which is beneficial for portable and battery-powered applications.
  • High Voltage Operation: The device can operate with a supply voltage range of up to ±15V, providing the flexibility needed for a variety of applications.

Package and Quality:

The LTC2055HVCMS8 comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. The package is designed to meet the rigorous demands of high-performance electronics, ensuring a high-quality, reliable end product.

Applications:

  • Medical Instrumentation
  • Precision Sensor Interfaces
  • Data Acquisition Systems
  • Automotive Control Systems
  • Industrial Process Control

Linear Technology's commitment to excellence is evident in the LTC2055HVCMS8's specifications and performance. By incorporating this op-amp into your designs, you can achieve unparalleled precision and noise performance, which is essential for today's advanced electronic systems.

For detailed technical specifications, application notes, and support resources, please refer to the official Linear Technology product page and datasheets.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7447 $62.9788
9+ $12.9189 $116.2701
14+ $12.5151 $175.2114
19+ $12.1113 $230.1147
24+ $11.7077 $280.9848
33+ $10.4965 $346.3845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess