EN
  • EN
  • DE
  • IT

LTC2055HVHMS8

Part No LTC2055HVHMS8
Manufacturer Linear Technology
Description Single/Dual Micropower Zero-Drift Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208264-LTC2055HVHMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2055HVHMS8 CAD Model

Description

Linear Technology LTC2055HVHMS8 Precision Operational Amplifier

The LTC2055HVHMS8 is a high voltage, zero-drift operational amplifier from Linear Technology, designed to offer cutting-edge performance for industrial, automotive, and instrumentation applications. This operational amplifier is part of Linear Technology's robust family of precision amplifiers that are renowned for their high accuracy and stability over time and temperature.

Key Features:

  • Zero-Drift Topology: The LTC2055HVHMS8 features a zero-drift architecture that ensures minimal input offset voltage drift over time and temperature, providing consistent and reliable performance in precision applications.
  • Wide Supply Voltage Range: This device can operate from a wide supply voltage range of ±2.5V to ±15V, making it versatile for various power supply configurations and ensuring compatibility with a broad range of sensors and input signals.
  • Low Noise: It offers low input noise and low offset voltage, which makes it ideal for high-resolution data acquisition systems and applications requiring low-noise signal conditioning.
  • Extended Temperature Range: The LTC2055HVHMS8 is specified for operation from -40°C to 125°C, catering to demanding environments and ensuring reliable operation under extreme temperature conditions.
  • Robust Package: Housed in an MSOP-8 package, the LTC2055HVHMS8 is compact and suitable for space-constrained applications while providing excellent thermal performance.

Applications:

  • Automotive Control Systems
  • Precision Data Acquisition
  • Industrial Process Control
  • Medical Instrumentation
  • Temperature Measurement
  • Electronic Scales

The LTC2055HVHMS8 from Linear Technology stands out for its exceptional precision and stability, making it a go-to choice for engineers and designers who require the highest level of accuracy and reliability in their circuits. Whether it's for a critical automotive application or a sensitive medical device, the LTC2055HVHMS8 delivers performance you can trust.

For detailed specifications, application circuits, and additional information, visit the official Linear Technology website or consult the LTC2055HVHMS8 datasheet.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4089 $57.0445
12+ $9.3612 $112.3344
19+ $9.0686 $172.3034
26+ $8.7761 $228.1786
34+ $8.4836 $288.4424
45+ $7.6059 $342.2655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess