EN
  • EN
  • DE
  • IT

LTC2055IMS8

Part No LTC2055IMS8
Manufacturer Linear Technology
Description Single/Dual Micropower Zero-Drift Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208265-LTC2055IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2055IMS8 CAD Model

Description

Linear Technology LTC2055IMS8 Precision Operational Amplifier

The LTC2055IMS8 is a high-performance, zero-drift operational amplifier (op-amp) from Linear Technology, designed to maintain precision and accuracy over a wide range of operating conditions. This op-amp is part of Linear Technology's family of auto-zeroing amplifiers that use a proprietary circuit to continuously correct for DC offset, resulting in minimal input offset voltage and drift over time.

Key Features

  • Zero-Drift Performance: The LTC2055IMS8 features an auto-zero architecture that provides a very low input offset voltage of 2µV max at 25°C and an ultra-low offset drift of 0.02µV/°C max, ensuring high precision over the entire temperature range.
  • Low Noise: It offers an outstanding low input noise density of only 1.2µVP-P (0.1Hz to 10Hz), making it ideal for sensitive applications.
  • Power Efficiency: With a supply current of just 750µA, this op-amp is optimized for low-power applications, while its supply voltage range of 2.7V to 5.5V allows for single-supply operation and compatibility with a variety of power sources.
  • Robust Operation: The LTC2055IMS8 is fully specified over the industrial temperature range (-40°C to 85°C) and offers extended performance to the automotive temperature range (-40°C to 125°C), ensuring reliable operation in harsh environments.
  • Package Options: It is available in the MS8 package, which is a small, surface-mount package that is suitable for space-constrained applications.

Applications

The LTC2055IMS8 is versatile and can be used in a wide range of applications including precision instrumentation, data acquisition systems, and battery-powered devices. Its high accuracy and low power consumption make it particularly well-suited for portable medical devices, temperature measurement, and automotive sensors.

Conclusion

Overall, the LTC2055IMS8 from Linear Technology is a top choice for designers looking for a zero-drift operational amplifier that delivers consistent performance, high precision, and low power consumption across a broad range of operating conditions.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2705 $57.8115
8+ $15.8117 $126.4936
11+ $15.3177 $168.4947
16+ $14.8235 $237.1760
20+ $14.3294 $286.5880
27+ $12.8471 $346.8717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,463 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess