EN
  • EN
  • DE

LTC2145CUP-14#PBF

Part No LTC2145CUP-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 14BIT 125MSPS 64-QFN / 2-Channel Dual ADC Pipelined 125Msps 14-bit Parallel 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 125M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782341-LTC2145CUP-14#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2145
Introduction Date March 17, 2011
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2145CUP-14#PBF CAD Model

Description

Linear Technology LTC2145CUP-14#PBF Dual ADC

The LTC2145CUP-14#PBF is a high-performance, dual 14-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver exceptional accuracy and speed for demanding applications. This product is part of the LTC2145 series, which is known for its advanced data acquisition systems and is widely used in communication systems, medical devices, and instrumentation that require high-speed and precise analog-to-digital conversion.

Key Features

  • Resolution: 14-bit dual ADC, providing high precision digital outputs from analog inputs.
  • Sampling Rate: Up to 125Msps, enabling the capture of high-speed signals without loss of fidelity.
  • Input Range: 1Vpp differential inputs, offering a wide dynamic range for various signal types.
  • Low Power Consumption: Energy-efficient design, which is critical for portable and battery-powered devices.
  • SNR and SFDR: Excellent Signal-to-Noise Ratio (SNR) and Spurious-Free Dynamic Range (SFDR) for clear signal acquisition and processing.
  • Interface: Serial LVDS outputs, providing high-speed data transfer and reduced pin count.
  • Package: 64-pin QFN package, designed for compact and space-constrained applications.
  • CMOS Mode: Optional CMOS output mode for compatibility with a broader range of digital systems.

Applications

  • Communications (e.g., base stations, software-defined radios)
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems
  • Industrial Imaging and Inspection

The LTC2145CUP-14#PBF is engineered to provide reliable performance in environments where precision and speed are paramount. The dual ADC configuration allows for simultaneous sampling of two channels, which enhances throughput and system efficiency. The device also features advanced digital filtering, which reduces noise and improves signal quality. Its robust design ensures that it can operate in a wide temperature range, making it suitable for industrial and outdoor applications.

With its combination of high-speed operation, low power consumption, and compact footprint, the LTC2145CUP-14#PBF from Linear Technology is an ideal solution for professionals seeking a top-tier ADC for their advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess