EN
  • EN
  • DE

LTC2175CUKG-14#PBF

Part No LTC2175CUKG-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SER 125MSPS 52-QFN / 4-Channel Quad ADC 125Msps 14-bit Parallel/Serial (SPI)/LVDS 52-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 125M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 4
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 52-WFQFN Exposed Pad
Manufacturer Package 52-QFN (7x8)
Win Source Part Number 782387-LTC2175CUKG-14#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2175
Introduction Date July 22, 2009
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2175CUKG-14#PBF CAD Model

Description

LTC2175CUKG-14#PBF - High-Performance ADC from Linear Technology

The LTC2175CUKG-14#PBF is a cutting-edge analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices, for applications that demand high-speed data acquisition and exceptional dynamic performance. This 14-bit ADC operates at a sampling rate of up to 125Msps, making it an ideal choice for advanced digital signal processing (DSP) systems, medical imaging, telecommunications, and industrial instrumentation.

Key Features:

  • High-Speed Performance: With a sampling rate of 125Msps, this ADC is capable of converting analog signals to digital data rapidly, ensuring minimal latency in time-sensitive applications.
  • Resolution: The 14-bit resolution provides high-fidelity digital representation of the input signal, allowing for precise measurements and detailed signal analysis.
  • Low Power Consumption: Designed for efficiency, the LTC2175CUKG-14#PBF consumes only 149mW, which is significantly lower than comparable products, reducing the thermal footprint and power requirements of the system.
  • Differential Inputs: The differential input structure enhances noise immunity and allows for a higher common-mode rejection ratio, which is critical in noisy environments or when dealing with small signal amplitudes.
  • Flexible Interface: The device supports serial LVDS (Low-Voltage Differential Signaling) outputs, which are compatible with various DSPs and FPGAs, providing designers with flexibility in system integration.

Advanced Technical Specifications:

  • SNR (Signal-to-Noise Ratio): The ADC boasts an impressive SNR of 73.5dB, enabling it to capture and convert low-level signals with high accuracy.
  • INL/DNL: Integral Nonlinearity (INL) and Differential Nonlinearity (DNL) are minimized, ensuring the linearity of conversion and maintaining signal integrity.
  • Pin-Compatible Family: The LTC2175CUKG-14#PBF is part of a pin-compatible family of ADCs, providing designers with a range of options to scale their systems for different performance requirements without major redesigns.
  • Package: Housed in a compact 7mm x 7mm QFN package, this ADC saves valuable board space while still delivering robust performance.

The LTC2175CUKG-14#PBF is an exemplary choice for system designers who require a high-speed, high-resolution ADC with low power consumption and excellent noise performance. Whether upgrading existing systems or developing new products, this ADC from Linear Technology is engineered to meet the rigorous demands of modern electronics.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess