EN
  • EN
  • DE

LTC2208UP-14

Part No LTC2208UP-14
Manufacturer Linear Technology
Description 14-Bit, 130Msps ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208289-LTC2208UP-14
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2208UP-14 CAD Model

Description

Linear Technology LTC2208UP-14: High-Speed ADC

The LTC2208UP-14 is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, designed for applications that demand high performance, accuracy, and speed. This 16-bit ADC operates at a 14-bit resolution, providing a perfect balance between high-resolution data acquisition and system complexity. It is a part of the UltraFast™ series of high-speed sampling ADCs, which are renowned for their ability to handle wide dynamic ranges and high signal bandwidths with ease.

With a sampling rate of up to 130Msps, the LTC2208UP-14 is capable of converting analog signals into digital data at breakneck speeds, making it an ideal choice for high-speed data acquisition systems, medical imaging, communication systems, and digital signal processing applications. Its performance is characterized by low noise and excellent linearity, which ensures that the digital representation of the analog signal is as accurate and true-to-form as possible.

The device features a differential input range of ±1V, which can be driven by a wide variety of signal sources. This range, combined with the ADC's high input impedance, minimizes the need for external driver circuitry. Additionally, the LTC2208UP-14 boasts an impressive signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), which are critical parameters for applications that require precise signal processing and high-quality data conversion.

The ADC is available in a compact QFN package, which is suitable for space-constrained applications. The LTC2208UP-14 also includes advanced features such as a digital output randomizer and alternate bit polarity mode to reduce digital feedback, as well as a shutdown mode that significantly reduces power consumption when the device is not in use.

For design flexibility, the LTC2208UP-14 supports CMOS or LVDS digital outputs, which can be interfaced with a wide range of digital processors and FPGAs. The product is also supported by Linear Technology's comprehensive design simulation tools, making it easier for engineers to integrate this high-speed ADC into their system designs.

In summary, the LTC2208UP-14 from Linear Technology is a high-speed, high-precision ADC that is well-suited for demanding applications where speed and accuracy are paramount. Its robust feature set and design flexibility make it an excellent choice for next-generation electronic systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess