EN
  • EN
  • DE

LTC2216CUP#PBF

Part No LTC2216CUP#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 80MSPS 64-QFN / 1-Channel Single ADC Pipelined 80Msps 16-bit Parallel 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.135 V ~ 3.465 V
Voltage - Supply, Digital 3.135 V ~ 3.465 V
Features PGA
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782421-LTC2216CUP#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2216
Introduction Date February 26, 2008
ECCN 3A001.a.5.a.5
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2216CUP#PBF CAD Model

Description

LTC2216CUP#PBF - High-Speed, Low-Power 16-Bit ADC

The LTC2216CUP#PBF is a cutting-edge 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to provide high-performance data conversion with low power consumption. This ADC is a perfect fit for demanding applications that require high-speed signal processing, such as medical imaging, high-speed data acquisition, and communication systems.

With a sampling rate of up to 105Msps, the LTC2216CUP#PBF ensures that fast-changing signals are accurately captured, making it an ideal choice for applications where precision and speed are critical. The device boasts an impressive signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), which ensures that the signal integrity is maintained, providing reliable and high-quality data conversion.

The LTC2216CUP#PBF operates on a single 1.8V supply, which significantly reduces power consumption and makes it suitable for portable and battery-powered applications. Despite its low power requirements, it does not compromise on performance, delivering 16-bit resolution without missing codes.

This ADC features a differential input range of ±1V, which allows for a wide dynamic range and makes it compatible with a variety of signal sources. It also includes a shutdown mode that reduces power consumption when the device is not in use, further extending battery life in portable applications.

The LTC2216CUP#PBF comes in a compact QFN package, which is highly beneficial for space-constrained applications. The small footprint of the package enables designers to save valuable board space while maintaining high data acquisition performance.

Linear Technology provides comprehensive support for the LTC2216CUP#PBF, including detailed datasheets, application notes, and design resources to help engineers integrate this ADC into their designs with ease. The combination of high-speed performance, low power consumption, and compact design makes the LTC2216CUP#PBF an excellent choice for a wide range of data conversion applications.

Overall, the LTC2216CUP#PBF ADC represents a blend of performance, efficiency, and versatility, making it a go-to solution for engineers looking for a reliable and high-quality data acquisition component.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess