EN
  • EN
  • DE

LTC2259CUJ-16#TRPBF

Part No LTC2259CUJ-16#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 80MSPS 40QFN / 1-Channel Single ADC Pipelined 80Msps 16-bit Parallel 40-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 16
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range 0°C ~ 70°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 782493-LTC2259CUJ-16#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2259
Introduction Date February 26, 2010
ECCN 3A001.a.5.a.5
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2259CUJ-16#TRPBF CAD Model

Description

LTC2259CUJ-16#TRPBF - High-Speed ADC from Linear Technology

The LTC2259CUJ-16#TRPBF is a cutting-edge Analog-to-Digital Converter (ADC) brought to you by Linear Technology, now part of Analog Devices. This high-performance component is designed for applications that demand fast, accurate data conversion in a compact package. With a 16-bit resolution and a sampling rate of 25Msps, this ADC offers the precision and speed required for high-speed signal processing tasks.

Key Features:

  • Resolution: The LTC2259CUJ-16#TRPBF boasts a 16-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: With a sampling rate of 25Msps (mega samples per second), this ADC is capable of converting analog inputs to digital outputs with high temporal accuracy, making it suitable for high-speed applications.
  • Power Efficiency: This device is designed for low power consumption, drawing just 80mW at full speed, which is ideal for power-sensitive applications.
  • Input Range: The ADC features a flexible input range, which includes a 2Vpp differential input range, allowing it to handle a variety of signal amplitudes.
  • Output Driver: The LTC2259CUJ-16#TRPBF includes a powerful output driver that supports CMOS or LVDS digital outputs, providing versatility in interfacing with other digital components.
  • Package: Housed in a compact 40-lead QFN package (5mm x 5mm), this ADC is designed for space-constrained applications.

Applications:

The LTC2259CUJ-16#TRPBF is ideal for a wide range of applications, including:

  • Medical Imaging Systems
  • Communications Systems
  • Data Acquisition Systems
  • Instrumentation
  • Radar and Satellite Systems

This ADC is also equipped with features such as no missing codes, which ensures reliability in data conversion, and a shutdown mode that reduces power consumption when the device is not in use. Additionally, the part number ending with "TRPBF" indicates that this product is provided in tape and reel packaging and is lead-free, which is essential for environmentally conscious manufacturing.

Overall, the LTC2259CUJ-16#TRPBF from Linear Technology is a top-tier ADC solution that provides the accuracy, speed, and efficiency required by advanced digital systems.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess