Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208417-LTC2296UP
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2296UP CAD Model

Description

LTC2296UP Overview

The LTC2296UP is a high-performance, low-power, 14-bit, 40Msps (mega samples per second) dual analog-to-digital converter (ADC) brought to you by Linear Technology, a brand of Analog Devices. It is designed to meet the demanding performance requirements of communications systems, medical imaging, and industrial instrumentation with its exceptional signal-to-noise ratio (SNR) and high sampling rate.

Key Features

  • High Resolution: The LTC2296UP offers 14-bit resolution, ensuring precise digital representation of the analog input signal.
  • Dual ADC Channels: With two ADC channels, it can simultaneously sample two different signals, making it ideal for I/Q demodulation schemes and other applications requiring dual-channel acquisition.
  • Fast Sampling Rate: The 40Msps sampling rate provides high-speed data conversion, allowing the capture of fast transient signals.
  • Low Power Consumption: Despite its high performance, the LTC2296UP maintains low power consumption, which is critical for portable and battery-powered applications.
  • Flexible Input Range: It features a flexible input range, accommodating a variety of signal amplitudes.
  • Shutdown Mode: An optional shutdown mode further reduces power consumption when the device is not in active use.

Applications

The LTC2296UP is versatile and can be used in various applications, such as:

  • Wireless and Wired Broadband Communications
  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Aerospace and Defense Electronics

Technical Specifications

The LTC2296UP operates over the industrial temperature range and comes in a QFN package. It includes features such as a differential input range of ±1V, an onboard voltage reference, and a digital output randomizer to reduce digital feedback. The device also supports a DDR LVDS (double data rate low-voltage differential signaling) output interface for reduced digital I/O lines and board space.

With its robust feature set, the LTC2296UP from Linear Technology stands out as a top-tier component for high-speed, high-precision analog-to-digital conversion in cutting-edge electronic systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention