EN
  • EN
  • DE

LTC2309CUF#PBF

Part No LTC2309CUF#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 14k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Selectable Address
Temperature Range - Operating 0°C to 70°C
Case / Package 24-QFN (4x4)
Win Source Part Number 134166-LTC2309CUF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2309CUF#PBF CAD Model

Description

LTC2309CUF#PBF - 8-Channel, 12-Bit SAR ADC with I2C Interface

The LTC2309CUF#PBF is a highly versatile 8-channel, 12-bit Successive Approximation Register (SAR) Analog-to-Digital Converter (ADC) from Linear Technology, now part of Analog Devices. This precision ADC is designed for easy integration into a wide array of applications, ranging from process control systems to medical devices. Its compact QFN-16 package makes it suitable for space-constrained applications.

Key Features:

  • Multiple Channel Configurations: The LTC2309CUF#PBF provides 8 single-ended channels, 4 differential pairs, or combinations in between, offering flexibility for various signal acquisition requirements.
  • High-Speed I2C Interface: Equipped with a high-speed I2C compatible serial interface, it supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes, enabling quick data transfer and compatibility with a broad range of microcontrollers and digital systems.
  • Low Power Consumption: This ADC is optimized for power-sensitive applications, featuring a typical power consumption of only 1.3mW at a sample rate of 1ksps, which decreases to 1µW in nap mode and 0.1µW in sleep mode.
  • No External Reference Required: An internal reference simplifies design and reduces external component count, though an external reference can be used if desired for enhanced flexibility.
  • Wide Input Range: The input range of the LTC2309CUF#PBF covers 0V to Vcc, accommodating a variety of signal levels.
  • Guaranteed Performance: Specified over the industrial temperature range (-40°C to 85°C), this ADC guarantees reliable performance in challenging environmental conditions.

Applications:

  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Instrumentation
  • Automotive Systems
  • Battery-Powered Devices

The LTC2309CUF#PBF delivers a compelling combination of multiple input channels, low power operation, and an easy-to-use interface, making it an excellent choice for engineers looking for a reliable and efficient data conversion solution.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3049 $56.5245
11+ $9.2759 $102.0349
17+ $8.9860 $152.7620
23+ $8.6961 $200.0103
30+ $8.4063 $252.1890
40+ $7.5366 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,579 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess