EN
  • EN
  • DE

LTC2323CUFD-16#TRPBF

Part No LTC2323CUFD-16#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 5MSPS 28-QFN / 2-Channel Dual ADC SAR 5Msps 16-bit Serial Automotive 28-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 16
Sampling Rate 5M
Number of Inputs 2
Input Type Differential, Pseudo-Differential
Data Interface LVDS - Serial, Serial
Configuration S/H-ADC
Number of Converters 2
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 3.13 V ~ 3.47 V, 5V
Voltage - Supply, Digital 3.13 V ~ 3.47 V, 5V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 782572-LTC2323CUFD-16#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2323-16
ECCN 3A991.c.4
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2323CUFD-16#TRPBF CAD Model

Description

The LTC2323CUFD-16#TRPBF is a high-performance dual 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver precision and speed for a wide range of data acquisition and signal processing applications. This ADC is capable of sample rates up to 5Msps, providing the high-speed operation required for demanding applications such as medical imaging, industrial process control, and high-speed data acquisition systems.

Key Features

  • Resolution: The LTC2323CUFD-16#TRPBF offers a 16-bit resolution, ensuring high-precision measurements with minimal data loss.
  • Dual Channel: Equipped with two channels, this ADC allows for simultaneous sampling, making it ideal for balanced or differential measurements.
  • High Sample Rate: With a maximum sample rate of 5Msps, the LTC2323CUFD-16#TRPBF is well-suited for high-speed applications that require rapid data conversion.
  • Flexible Supply Voltage: The device operates with a single 5V supply, simplifying the power supply design and reducing power consumption.
  • No Latency Operation: The ADC provides no latency operation, which is critical for closed-loop control systems and real-time applications.
  • Small Package: This ADC comes in a compact, 20-lead QFN package, making it an excellent choice for space-constrained applications.
  • Low Power: It features a power-efficient design, which is particularly beneficial for portable and battery-operated devices.

Applications

The LTC2323CUFD-16#TRPBF is versatile and can be used in a variety of markets and applications, including:

  • Medical Imaging
  • Industrial Process Control
  • Instrumentation
  • Data Acquisition Systems
  • Communications

Conclusion

The LTC2323CUFD-16#TRPBF from Linear Technology is a robust ADC solution that combines high precision, dual-channel capability, and high-speed performance in a small package. It is an ideal choice for engineers looking to improve the accuracy and efficiency of their data conversion in complex and demanding applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess