EN
  • EN
  • DE

LTC2356CMSE-14

Part No LTC2356CMSE-14
Manufacturer Linear Technology
Description Serial 12-Bit/14-Bit, 3.5Msps Sampling ADCs with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208426-LTC2356CMSE-14
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2356CMSE-14 CAD Model

Description

Product Overview: LTC2356CMSE-14

The LTC2356CMSE-14 is a high-performance, 14-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver exceptional accuracy and speed for a wide range of applications. This precision ADC is an ideal choice for demanding signal processing tasks where data integrity and conversion speed are critical. It is commonly used in medical imaging, industrial control systems, instrumentation, and communication systems.

Key Features

  • High Resolution: The device offers a 14-bit resolution, providing fine detail in the analog signal conversion process, ensuring that subtle variations in the input signal are accurately captured.
  • Fast Sampling Rate: With a fast sampling rate, the LTC2356CMSE-14 is capable of converting analog signals to digital at high speeds, making it suitable for high-frequency applications.
  • Low Power Consumption: Designed for efficiency, the ADC operates with low power consumption, making it ideal for battery-powered devices or energy-sensitive applications.
  • Differential Inputs: The differential input structure of the LTC2356CMSE-14 enhances noise immunity and allows for accurate measurements of small signal amplitudes in the presence of common-mode noise.
  • No Pipeline Delay: The device features a no-latency architecture, meaning that it does not introduce pipeline delays in the conversion process, which is crucial for real-time applications.
  • Easy Interface: The ADC provides a simple, SPI-compatible serial interface that allows for easy integration with microcontrollers and digital signal processors.

Package and Reliability

The LTC2356CMSE-14 is housed in a compact, MSOP-16 package, which is designed to save space on printed circuit boards. Linear Technology ensures high reliability and performance consistency, making this ADC a trusted component for precision data acquisition systems.

Applications

Given its high accuracy and speed, the LTC2356CMSE-14 is well-suited for a variety of applications, including:

  • Medical imaging systems
  • Professional audio equipment
  • Industrial process controls
  • Data acquisition systems
  • Communication infrastructure

Overall, the LTC2356CMSE-14 from Linear Technology stands out as a robust and reliable ADC solution for professionals seeking to enhance the performance of their electronic designs with precise and rapid analog-to-digital conversion capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess