EN
  • EN
  • DE

LTC2356IMSE-12

Part No LTC2356IMSE-12
Manufacturer Linear Technology
Description Serial 12-Bit/14-Bit, 3.5Msps Sampling ADCs with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208427-LTC2356IMSE-12
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2356IMSE-12 CAD Model

Description

Linear Technology LTC2356IMSE-12 Overview

The LTC2356IMSE-12 is a high-performance, 12-bit, 5Msps, successive approximation register (SAR) analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This product is designed to offer excellent dynamic performance, low power consumption, and ease of use, making it an ideal choice for a wide range of data acquisition systems, medical instruments, communication systems, and industrial control applications.

Key Features

  • High Resolution and Speed: The LTC2356IMSE-12 boasts a 12-bit resolution with a fast sampling rate of up to 5Msps, providing precise and rapid conversion of analog signals to digital data.
  • No Pipeline Delay: The SAR architecture ensures that there is no pipeline delay, which is critical for applications requiring low-latency data processing.
  • Wide Input Range: This ADC accepts a wide input range, making it versatile for various signal types without the need for additional signal conditioning.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2356IMSE-12 operates with a low power consumption, which is essential for portable and battery-powered applications.
  • Flexible Power Supply: The device can be powered by a single 5V supply, simplifying power supply design.
  • Easy Interface: It features a SPI-compatible serial interface that enables easy connection to microcontrollers and digital signal processors (DSPs).
  • Small Package: The LTC2356IMSE-12 is available in a compact MSOP-16 package, which is suitable for space-constrained applications.

Applications

The LTC2356IMSE-12's combination of speed, precision, and low power consumption makes it an excellent choice for a variety of applications, including:

  • High-speed data acquisition systems
  • Medical imaging and diagnostics
  • Communications infrastructure
  • Industrial process control and automation
  • Instrumentation and test equipment

With its robust feature set, the LTC2356IMSE-12 from Linear Technology is engineered to meet the rigorous demands of modern electronic systems, providing reliable and accurate analog-to-digital conversion in a small form factor.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6072 $75.2144
4+ $30.8572 $123.4288
6+ $29.8929 $179.3574
7+ $28.9286 $202.5002
9+ $27.9643 $251.6787
12+ $25.0714 $300.8568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess