EN
  • EN
  • DE

LTC2360HS6#TRMPBF

Part No LTC2360HS6#TRMPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 100KSPS TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.35 V to 3.6 V
Digital Supply Voltage 2.35 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Case / Package TSOT-23-6
Win Source Part Number 1061569-LTC2360HS6#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2360HS6#TRMPBF CAD Model

Description

The LTC2360HS6#TRMPBF is a superior 12-bit analog-to-digital converter (ADC) from Linear Technology, offering a remarkable sample rate of 250 kilosamples per second (ksps). This high-performance converter is designed to deliver precision and speed for a wide range of applications, including data acquisition systems, medical instruments, and industrial process control.

Key Features

  • Resolution: The device boasts a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • High Speed: With a conversion rate of 250ksps, it is well-suited for high-speed applications where quick data processing is crucial.
  • Power Efficiency: The LTC2360HS6#TRMPBF is designed for low power consumption, drawing only 1.3mA of supply current during operation, which is ideal for battery-powered devices.
  • SPI Interface: It features a Serial Peripheral Interface (SPI), which allows for easy integration with most microcontrollers and digital systems.
  • Small Package: Housed in a compact TSOT-23 package, this ADC saves valuable board space and is suitable for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatile nature of the LTC2360HS6#TRMPBF makes it an excellent choice for a variety of applications, including:

  • Portable Instrumentation
  • Medical Devices
  • Data Acquisition Systems
  • Industrial Process Controls
  • Automotive Systems

Quality and Reliability

Linear Technology ensures that the LTC2360HS6#TRMPBF meets the highest quality and reliability standards. The device is available in tape and reel packaging, denoted by the #TRMPBF suffix, which facilitates automated assembly processes, making it ideal for high-volume production environments.

Conclusion

In summary, the LTC2360HS6#TRMPBF from Linear Technology is a high-speed, low-power, and highly reliable 12-bit ADC that offers excellent performance in a wide range of applications. Its small form factor, coupled with its robust feature set, makes it a top choice for designers looking for precision and efficiency in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess