EN
  • EN
  • DE

LTC2360IS6#TRMPBF

Part No LTC2360IS6#TRMPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 100KSPS TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.35 V to 3.6 V
Digital Supply Voltage 2.35 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package TSOT-23-6
Win Source Part Number 1061570-LTC2360IS6#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2360IS6#TRMPBF CAD Model

Description

LTC2360IS6#TRMPBF - 12-Bit, 250ksps ADC from Linear Technology

The LTC2360IS6#TRMPBF is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, designed for high-performance applications that require precision and speed. This 12-bit ADC operates at a sampling rate of up to 250 kilosamples per second (ksps), providing rapid data acquisition for a wide range of applications including medical imaging, industrial automation, and communication systems.

Encased in a compact TSOT-23 package, the LTC2360IS6#TRMPBF is optimized for space-constrained applications. It boasts a small footprint that does not compromise on functionality or performance, making it an ideal choice for portable and miniaturized electronic devices. The device operates on a single 2.7V to 5.5V supply, providing flexibility in various power environments and ensuring compatibility with both 3V and 5V systems.

One of the key features of the LTC2360IS6#TRMPBF is its high level of integration. It includes an internal conversion clock, which simplifies design and reduces external component count. This ADC also offers a SPI-compatible serial interface, which allows for easy connection to microcontrollers and digital signal processors. The serial interface also features a "no latency" output, which ensures reliable and immediate data availability after each conversion.

The LTC2360IS6#TRMPBF is designed with Linear Technology's advanced process technology, which ensures excellent accuracy and stability over temperature. The device has a guaranteed 12-bit no missing codes performance and features a low-noise architecture, which is crucial for precision measurement applications.

Linear Technology has designed the LTC2360IS6#TRMPBF to be robust and reliable. It operates over the industrial temperature range of -40°C to 85°C, making it suitable for harsh environments. Additionally, the device comes in a tape and reel package, denoted by the TRMPBF suffix, which facilitates automated manufacturing processes.

In summary, the LTC2360IS6#TRMPBF from Linear Technology is a high-speed, high-precision ADC that offers a compact solution for a broad array of applications. Its combination of speed, accuracy, and ease of integration makes it a top choice for designers looking to enhance their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1427 $56.9989
15+ $6.6812 $100.2180
24+ $6.4724 $155.3376
32+ $6.2636 $200.4352
42+ $6.0548 $254.3016
56+ $5.4285 $303.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,585 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess