EN
  • EN
  • DE
  • IT

LTC2413CGN#PBF

Part No LTC2413CGN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 24BIT MICRPWR 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 24
Sampling Rate 6.8
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 16-SSOP
Win Source Part Number 133072-LTC2413CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2413CGN#PBF CAD Model

Description

Linear Technology LTC2413CGN#PBF Product Overview

The LTC2413CGN#PBF is a precision 24-bit No Latency ΔΣ Analog-to-Digital Converter (ADC) from Linear Technology, an Analog Devices company, designed for high-fidelity and high-precision applications. This robust component features a unique No Latency ΔΣ architecture that provides a direct digital output with no delay in data conversion, making it ideal for systems that require both accuracy and speed.

The LTC2413CGN#PBF operates with a differential input range of ±Vref, where Vref can be set between 0.1V and Vcc – 0.1V. Its flexible reference input allows users to scale the input range according to their specific application needs. This ADC features a high level of integration, including an onboard oscillator and a high rejection of 50Hz and 60Hz line frequency noise, which is beneficial for industrial environments with significant electrical noise.

Encased in a 16-lead SSOP package, the LTC2413CGN#PBF ensures a compact footprint suitable for space-constrained applications. It operates over the industrial temperature range, making it versatile for use in a wide range of environments. The device also boasts a wide supply voltage range of 2.7V to 5.5V, providing flexibility in various power supply scenarios.

With its no latency feature, the LTC2413CGN#PBF delivers a continuous and non-skipping output, which is crucial for control loop applications and for systems that cannot tolerate data gaps. This makes it an excellent choice for process control, temperature measurements, weigh scales, and medical instrumentation where consistent data flow is imperative.

Furthermore, the LTC2413CGN#PBF incorporates multiple digital filters for enhanced noise reduction. The inclusion of a proprietary input multiplexer allows for the selection of up to four differential input pairs, simplifying design complexity and reducing the need for additional components.

Overall, the LTC2413CGN#PBF is a highly reliable and accurate ADC solution for designers who require a balance of precision, speed, and ease-of-use in their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC ADC / Bit Analog to Digital Converter Input
Lowest to $40.7575
Analog Devices Inc.
IC ADC 14BIT PIPELINED 72LFCSP
Lowest to $387.1690
Texas Instruments
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Lowest to $60.4369
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 12DFN
Need more? Email Us
National Semiconductor (TI)
IC ADC 8BIT 14SOIC / 8 Bit Analog to Digital Converter Input 1 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 10BIT 100MSPS 28-SOIC
Need more? Email Us
Burr-Brown (TI)
IC ADC 12BIT 28SSOP / 12 Bit Analog to Digital Converter Input 1 28-SSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 16SOIC
Lowest to $7.7702
Intersil
SAR ADC, 12-BIT, PARALLEL ACCESS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0651 $69.1953
6+ $18.9252 $113.5512
9+ $18.3338 $165.0042
12+ $17.7424 $212.9088
15+ $17.1510 $257.2650
20+ $15.3767 $307.5340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess