EN
  • EN
  • DE
  • IT

LTC2493CDE#PBF

Part No LTC2493CDE#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT DELTA SIG 14-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 24
Sampling Rate 15
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Features Selectable Address
Temperature Range - Operating 0°C to 70°C
Case / Package 14-DFN (4x3)
Win Source Part Number 1061738-LTC2493CDE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2493CDE#PBF CAD Model

Description

Linear Technology LTC2493CDE#PBF Product Overview

The LTC2493CDE#PBF is a precision, 24-bit, No Latency ΔΣ ADC (Analog to Digital Converter) from Linear Technology, which is now part of Analog Devices. This high-performance component is designed to deliver a combination of high accuracy and ease-of-use for a wide range of applications including temperature sensing, industrial process control, instrumentation, and medical devices.

One of the standout features of the LTC2493CDE#PBF is its Easy Drive™ technology, which significantly reduces the requirements on the external driver circuitry, allowing for direct sensor interfacing without the need for additional signal conditioning. This technology simplifies the design process and reduces the overall system cost and complexity.

The LTC2493CDE#PBF offers a 2-wire I²C-compatible serial interface, making it an excellent choice for applications where pin count is limited or where a simple interface to microcontrollers or digital systems is required. The device's small 14-lead DFN package (4mm x 3mm) is perfect for space-constrained applications, while still providing excellent thermal performance.

With its flexible input configuration, the LTC2493CDE#PBF can be configured to measure a single differential input or two single-ended inputs. The device also features an internal temperature sensor with ±1°C accuracy, which can be used for temperature compensation or system diagnostics.

The ADC operates from a single 2.7V to 5.5V supply and includes a selectable internal reference with a 50ppm/°C max temperature coefficient. This internal reference greatly reduces the external component count and simplifies the design process. Additionally, the LTC2493CDE#PBF has an impressive sampling rate of up to 15 samples per second, providing both precision and speed to meet the requirements of a variety of applications.

Overall, the LTC2493CDE#PBF from Linear Technology is a versatile and reliable ADC solution that offers high accuracy, low power consumption, and a user-friendly interface, making it an ideal choice for precision data acquisition systems.

You May Also Be Interested in

Harris Corporation
ADC, SUCCESSIVE APPROXIMATION, 1 / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 8BIT SRL 2.7/5.5V 8-MSOP / 8 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1666
Analog Devices Inc.
IC ADC 8BIT 1CH 2MSPS 20-DIP / 8 Bit Analog to Digital Converter Input 1 20-PDIP
Need more? Email Us
Maxim Integrated
IC ADC 24BIT DELTA-SIGMA / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT SAR 16DFN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT 80MSPS 52-LQFP / 12 Bit Analog to Digital Converter Input 1 52-LQFP-PQ4 (10x10)
Lowest to $80.8422
Analog Devices Inc.
IC ADC 10BIT DIFF-IN 1MSPS 8MSOP / 10 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1667
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 16SOIC
Lowest to $7.7702
Maxim Integrated
IC ADC 8BIT SAR SOT23-8
Lowest to $2.1289

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8150 $59.0750
11+ $9.6944 $106.6384
16+ $9.3914 $150.2624
23+ $9.0885 $209.0355
29+ $8.7855 $254.7795
39+ $7.8767 $307.1913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,504 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess