EN
  • EN
  • DE
  • IT

LTC2428IG#TRPBF

Part No LTC2428IG#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT 8CH MICROPWR 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 20
Sampling Rate 7.5
Number of Inputs 8
Input Type Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 120215-LTC2428IG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2428IG#TRPBF CAD Model

Description

The LTC2428IG#TRPBF is a highly precise 24-bit analog-to-digital converter (ADC) from Linear Technology, designed for sophisticated data acquisition systems where accuracy and stability are paramount. This product offers an exceptional combination of performance and ease of use, making it a top choice for engineers in a variety of fields, including industrial control systems, medical devices, and scientific instrumentation.

Key Features

  • 24-Bit Resolution: Provides high-precision measurement capabilities, capturing the smallest signal variations with accuracy.
  • No Latency Delta-Sigma™ ADC: Ensures real-time data acquisition without delay, ideal for critical applications that require immediate response.
  • Multiple Input Channels: Features eight differential inputs, allowing for versatile data collection from various sources.
  • Easy Drive™ Input Current Cancellation: Reduces the required drive strength of the input buffer, simplifying the design of input stages.
  • Selectable Speed/Resolution: Users can choose between a 15Hz output rate with 24-bit resolution or a 250Hz output rate with 20-bit resolution, depending on their specific needs.
  • Internal Oscillator: Eliminates the need for external clocking components, reducing the overall component count and simplifying the design.
  • Single 5V Supply Operation: Operates efficiently on a single 5V power supply, minimizing power requirements and compatibility issues.
  • Serial Interface: Comes with a SPI-compatible serial interface, facilitating easy integration with microcontrollers and other digital systems.
  • Lead-Free and RoHS Compliant: Meets modern environmental and safety standards for electronic components.

Applications

The LTC2428IG#TRPBF is versatile and can be used in a wide range of applications, including:

  • Process Control and Automation
  • Temperature Measurement Systems
  • Medical Monitoring Devices
  • Scientific Research Equipment
  • Weight and Pressure Measurement
  • Data Logging Systems

With its robust design and high precision, the LTC2428IG#TRPBF is an excellent choice for professionals who require accurate and reliable data acquisition in their systems. Its comprehensive feature set ensures that it can meet the needs of even the most demanding applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Lowest to $60.4369
Maxim Integrated
IC ADC / Bit Analog to Digital Converter Input
Lowest to $40.7575
Analog Devices Inc.
IC ADC 10BIT SAR 20SOIC
Lowest to $16.4392
National Semiconductor (TI)
IC ADC 8BIT 14SOIC / 8 Bit Analog to Digital Converter Input 1 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 8BIT 1CH 2MSPS 20-DIP / 8 Bit Analog to Digital Converter Input 1 20-PDIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT DUAL 4CH 44-MQFP
Lowest to $23.7635
Analog Devices Inc.
IC ADC 14BIT PIPELINED 72LFCSP
Lowest to $387.1690
Analog Devices Inc.
IC ADC 10BIT 100MSPS 28-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess