EN
  • EN
  • DE
  • IT

LTC2430CGN#PBF

Part No LTC2430CGN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT DIFFINPUT/REF16SSOP / 1-Channel Single ADC Delta-Sigma 7.5sps 20-bit Serial 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series microPOWER
Packaging Tube
Resolution 20
Sampling Rate 7.5
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782658-LTC2430CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2430
Introduction Date March 04, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2430CGN#PBF CAD Model

Description

LTC2430CGN#PBF - High Precision ADC from Linear Technology

The LTC2430CGN#PBF is a high-precision, 24-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This robust ADC is designed to offer exceptional performance with a differential input and an integrated oscillator. It is particularly well-suited for high-resolution measurement applications where accuracy and stability are paramount.

The device operates with a supply voltage ranging from 2.7V to 5.5V, making it versatile for use in various systems. It features a no latency delta-sigma (ΔΣ) ADC with an easy-to-use 3-wire serial interface. The LTC2430CGN#PBF has an impressive conversion rate of 6.25Hz to 60Hz, allowing for flexibility in data acquisition rates to match different application requirements.

One of the key advantages of the LTC2430CGN#PBF is its integrated oscillator, which eliminates the need for external components, thus simplifying the design and reducing the overall footprint of the system. Furthermore, this ADC boasts a wide input common mode range of 0V to VCC, providing designers with greater flexibility in sensor interfacing.

The LTC2430CGN#PBF also comes with a proprietary input multiplexer and a reference input, enabling it to handle single-ended or differential inputs, which is ideal for various measurement setups. This feature, combined with its high accuracy and low noise performance, makes it an excellent choice for precision applications such as industrial process control, temperature measurement, and scientific instrumentation.

For enhanced reliability, the ADC incorporates self-calibration on every conversion, ensuring consistent performance over time and across temperature variations. Its compact 16-lead SSOP package is designed for space-constrained applications, while also providing industrial temperature range operation (-40°C to +85°C).

In summary, the LTC2430CGN#PBF from Linear Technology is a top-tier ADC offering high resolution, ease of use, and a comprehensive feature set that makes it a go-to choice for engineers and designers looking to achieve precision measurement in their applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 8BIT 1CH 2MSPS 20-DIP / 8 Bit Analog to Digital Converter Input 1 20-PDIP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT LP 600KSPS 24-SOIC
Lowest to $21.9355
Analog Devices Inc.
IC ADC 10BIT 100MSPS 28-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 72LFCSP
Lowest to $387.1690
Analog Devices Inc.
IC ADC 12BIT 80MSPS 52-LQFP / 12 Bit Analog to Digital Converter Input 1 52-LQFP-PQ4 (10x10)
Lowest to $80.8422
Analog Devices Inc.
IC ADC 24BIT SAR 16DFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT FLASH 28SOIC / 8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PDIP
Need more? Email Us
Texas Instruments
ANALOG AUTOMOTIVE / Bit Analog to Digital Converter Input
Need more? Email Us
Maxim Integrated
IC ADC / Bit Analog to Digital Converter Input
Lowest to $40.7575

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $31.9757 $95.9271
5+ $26.2364 $131.1820
8+ $25.4166 $203.3328
11+ $24.5967 $270.5637
14+ $23.7768 $332.8752
19+ $21.3172 $405.0268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess