EN
  • EN
  • DE

LTC2431IMS#PBF

Part No LTC2431IMS#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT DIFFINPUT/REF10MSOP / 1-Channel Single ADC Delta-Sigma 7.5sps 20-bit Serial 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series microPOWER
Packaging Tube
Resolution 20
Sampling Rate 7.5
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 782660-LTC2431IMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2431
Introduction Date March 04, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2431IMS#PBF CAD Model

Description

Linear Technology LTC2431IMS#PBF Product Overview

The LTC2431IMS#PBF is a high-precision, 24-bit No Latency ΔΣ™ Analog-to-Digital Converter (ADC) from Linear Technology. It is designed to offer exceptional performance with a very simple interface, making it ideal for a wide range of applications including industrial measurement, control systems, and data acquisition systems.

Key Features

  • Precision Performance: The LTC2431IMS#PBF boasts a 24-bit resolution with no missing codes, ensuring highly accurate data conversion with a differential input range of ±VREF.
  • No Latency ΔΣ™ Technology: This device features Linear Technology's unique No Latency ΔΣ™ architecture, which provides a digital filter that settles in a single cycle. This means that the LTC2431IMS#PBF can provide a new output with every conversion, making it ideal for multiplexed applications.
  • Easy Interface: The ADC communicates through a simple digital SPI interface, which allows for easy connection to microcontrollers and digital systems.
  • Single Supply Operation: Designed to operate from a single 2.7V to 5.5V supply, this ADC simplifies power supply requirements.
  • Internal Oscillator: The LTC2431IMS#PBF includes an internal oscillator, eliminating the need for external components and reducing the overall design footprint.
  • Power Efficiency: With its low current consumption, the LTC2431IMS#PBF is suitable for battery-operated devices and other power-sensitive applications.
  • Compact Package: The device comes in a small 10-lead MSOP package, perfect for space-constrained applications.

Applications

The LTC2431IMS#PBF's high resolution and easy-to-use interface make it an excellent choice for a variety of applications, including:

  • Industrial process control
  • Temperature measurement
  • Weight and pressure measurement
  • Data logging systems
  • Medical and scientific instrumentation

Overall, the LTC2431IMS#PBF from Linear Technology is a versatile, high-precision ADC that provides reliable performance for applications demanding high accuracy and minimal digital noise. Its compact size and single supply operation enable designers to create efficient, space-saving designs without compromising on data integrity.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9593 $51.4709
31+ $3.2487 $100.7097
48+ $3.1472 $151.0656
66+ $3.0457 $201.0162
85+ $2.9441 $250.2485
114+ $2.6396 $300.9144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,035 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess