EN
  • EN
  • DE

LTC2448IUHF

Part No LTC2448IUHF
Manufacturer Linear Technology
Description 24-Bit High Speed 8-/16-Channel ADCs with Selectable Speed/Resolution
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208472-LTC2448IUHF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2448IUHF CAD Model

Description

LTC2448IUHF - High Precision, 24-Bit, No Latency Delta-Sigma ADC

The LTC2448IUHF from Linear Technology is a high-precision, 24-bit, no latency delta-sigma Analog-to-Digital Converter (ADC) that offers a unique combination of flexibility and performance. Designed for applications requiring high dynamic range, accuracy, and no latency in measurement, this ADC is an ideal choice for industrial, medical, and automotive systems, as well as instrumentation and control applications.

One of the standout features of the LTC2448IUHF is its wide input range. The device can accept differential input ranges up to ±Vref, with Vref ranging from 2.5V to 5.1V, which allows for a broad spectrum of sensor types and signal amplitudes to be accurately digitized. This adaptability makes the LTC2448IUHF versatile for various use cases without the need for additional signal conditioning hardware.

The LTC2448IUHF also boasts an impressive oversampling ratio (OSR) that can be set from 64 to 4096, which enables the user to optimize the trade-off between resolution and conversion speed. With its no latency feature, the ADC provides a digital output immediately after the first conversion cycle following a change in the input signal or configuration settings, ensuring real-time data acquisition and control.

The device operates over a -40°C to 85°C temperature range and comes in a compact 38-lead QFN package, making it suitable for space-constrained applications. Its SPI-compatible serial interface allows for easy integration with microcontrollers and digital systems.

Additional features include multiple programmable gain options, a 2ppm INL (Integral Nonlinearity), and a 5ppm offset. The LTC2448IUHF also includes a built-in oscillator, eliminating the need for external components and simplifying the design process.

With its exceptional performance and versatility, the LTC2448IUHF from Linear Technology stands out as a top-tier ADC solution for engineers looking to enhance the precision and efficiency of their data acquisition systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5113 $64.5113
2+ $52.9324 $105.8648
3+ $51.2782 $153.8346
5+ $49.6241 $248.1205
6+ $47.9700 $287.8200
7+ $43.0076 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess