EN
  • EN
  • DE
  • IT

LTC2450IDC-1#TRPBF

Part No LTC2450IDC-1#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Number of Bits 16
Sampling Rate (Per Second) 60
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Mounting Style SMD
Part Number Series LTC2450
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811256-LTC2450IDC-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2450IDC-1#TRPBF CAD Model

Description

LTC2450IDC-1#TRPBF - A Compact, High-Precision ADC from Linear Technology

The LTC2450IDC-1#TRPBF is a robust and highly accurate 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, now part of Analog Devices, designed for precision measurement applications. This ADC is a key component in systems requiring high-resolution data acquisition such as industrial instrumentation, medical devices, and automated test equipment.

Encased in a small, 6-lead DFN package, the LTC2450IDC-1#TRPBF offers a space-saving solution for systems where board real estate is at a premium. Despite its compact size, this ADC does not compromise on performance. It features a simple, two-wire, I2C-compatible serial interface which allows for easy integration into a wide range of microprocessor-based systems.

The device operates from a single 2.7V to 5.5V supply, making it versatile for various application voltages. Furthermore, it boasts an impressive low supply current of 500uA, which drops to 1uA in shutdown mode, providing an energy-efficient solution for battery-powered applications. This low power consumption, combined with an auto-calibration feature that nulls offset and gain errors each conversion cycle, ensures consistent and reliable performance.

The LTC2450IDC-1#TRPBF is capable of sample rates up to 60 conversions per second, providing a good balance between speed and power usage. Its no latency feature ensures that data is up-to-date and accurate, with no delay between the acquisition and the availability of the converted data, which is crucial for real-time monitoring and control applications.

For enhanced versatility, the ADC supports a differential input range of 0V to VCC, accommodating a wide range of input signals. This feature, along with its high resolution, makes the LTC2450IDC-1#TRPBF an ideal choice for precision measurement tasks where the accuracy of the signal representation is paramount.

To sum up, the LTC2450IDC-1#TRPBF from Linear Technology is a high-quality, high-precision ADC that offers excellent performance in a small package, making it well-suited for portable and space-constrained applications where accuracy and power efficiency are essential.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Lowest to $60.4369
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 10BIT DIFF-IN 1MSPS 8MSOP / 10 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1667
Analog Devices Inc.
IC ADC 10BIT 100MSPS 28-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT DUAL 4CH 44-MQFP
Lowest to $23.7635
Texas Instruments
ANALOG AUTOMOTIVE / Bit Analog to Digital Converter Input
Need more? Email Us
Maxim Integrated
IC ADC 24BIT DELTA-SIGMA / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 72LFCSP
Lowest to $387.1690
Analog Devices Inc.
IC ADC 12BIT LP 600KSPS 24-SOIC
Lowest to $21.9355

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2671 $56.4039
22+ $5.1423 $113.1306
34+ $4.9815 $169.3710
47+ $4.8209 $226.5823
61+ $4.6602 $284.2722
81+ $4.1780 $338.4180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess