EN
  • EN
  • DE

LTC2627CDE-1

Part No LTC2627CDE-1
Manufacturer Linear Technology
Description 16-/14-/12-Bit Dual Rail-to-Rail DACs with I2C Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208524-LTC2627CDE-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2627CDE-1 CAD Model

Description

The LTC2627CDE-1 is a high-precision dual 16-bit Digital-to-Analog Converter (DAC) designed to deliver exceptional performance and accuracy. Manufactured by Linear Technology, a leader in analog integrated circuits, this product is part of their extensive range of DAC solutions tailored for various applications including industrial control systems, automated test equipment, and high-end audio equipment.

Key Features

  • Precision: The LTC2627CDE-1 provides 16-bit resolution, ensuring high fidelity and precise control over output signals. This makes it ideal for applications that require accurate signal generation.
  • Dual DAC Channels: This device includes two independent DAC channels, allowing for simultaneous output of two analog signals from digital inputs. This feature can be particularly useful for systems that need to control multiple processes concurrently.
  • Flexible Interface: It is designed with a SPI/Microwire-compatible serial interface, making it easy to connect to a wide range of microcontrollers and digital systems.
  • Integrated Reference: The LTC2627CDE-1 comes with an integrated precision reference, which simplifies the design by eliminating the need for an external reference component.
  • Low Power Consumption: With its power-efficient design, the LTC2627CDE-1 is suitable for battery-powered devices and applications where power conservation is critical.
  • Compact Package: The device is available in a compact, thermally enhanced 12-lead DFN package, which is ideal for space-constrained applications.

Applications

The LTC2627CDE-1 is versatile and can be used in a variety of applications, such as:

  • Process Control and Automation
  • Test and Measurement Systems
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • High-End Audio Equipment

Conclusion

With its combination of high precision, dual-channel output, and ease of use, the LTC2627CDE-1 from Linear Technology stands out as a top-tier component for any system requiring reliable and accurate analog signal generation. Its robust feature set and compact design make it an excellent choice for engineers and designers looking to enhance their applications with high-quality DAC functionality.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess