EN
  • EN
  • DE

LTC2627IDE-1

Part No LTC2627IDE-1
Manufacturer Linear Technology
Description 16-/14-/12-Bit Dual Rail-to-Rail DACs with I2C Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208525-LTC2627IDE-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2627IDE-1 CAD Model

Description

Linear Technology LTC2627IDE-1: Dual 16-Bit DAC

The LTC2627IDE-1 is a high-performance, dual 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to deliver precision and speed for a wide range of applications. This product is part of the LTC2627 series, which is known for its exceptional accuracy and ease of use. The LTC2627IDE-1 operates with a supply voltage range of 2.7V to 5.5V, making it versatile for various power environments.

One of the standout features of the LTC2627IDE-1 is its integrated precision reference, which remains stable over time and temperature variations. This ensures that the output remains accurate without the need for external components, simplifying the design and reducing the overall system cost. The device also offers a full 16-bit resolution without missing codes, providing the precision required for demanding applications.

The LTC2627IDE-1 has two DAC channels, each with its own output buffer, which can be independently configured. This allows for flexible control in applications such as programmable voltage and current sources, or where dual control loops are necessary. The device also features a user-selectable internal or external reference, giving designers the flexibility to choose the optimal reference source for their specific application requirements.

Communication with the LTC2627IDE-1 is accomplished via a 3-wire SPI-compatible serial interface, which supports high-speed data transfers and easy integration with microcontrollers and digital systems. The device is also equipped with a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write to the device takes place.

Encased in a compact 14-lead DFN package, the LTC2627IDE-1 is designed for space-constrained applications. It is suitable for deployment in a variety of sectors, including industrial automation, automotive systems, telecommunications, and medical devices, where reliable and high-quality analog output is essential.

In summary, the LTC2627IDE-1 from Linear Technology is a dual 16-bit DAC that offers precision, flexibility, and ease of use for designers looking to add accurate analog control to their digital systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,636 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess