EN
  • EN
  • DE

LTC2631ACTS8-LM12

Part No LTC2631ACTS8-LM12
Manufacturer Linear Technology
Description Single 12-/10-/8-Bit I2C VOUT DACs with 10ppm/°C Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208531-LTC2631ACTS8-LM12
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2631ACTS8-LM12 CAD Model

Description

LTC2631ACTS8-LM12: A Precision Digital-to-Analog Converter from Linear Technology

The LTC2631ACTS8-LM12 is a high-quality digital-to-analog converter (DAC) component designed and manufactured by Linear Technology, a brand synonymous with precision and reliability in the field of analog integrated circuits. This particular product is part of the LTC2631 series, which offers various resolution options and integrated features to meet a wide range of application needs.

At its core, the LTC2631ACTS8-LM12 is a 12-bit DAC that provides users with a precise and stable means of converting digital signals into analog voltages. This makes it an ideal choice for applications that require accurate analog signal generation, such as industrial control systems, automated test equipment, and high-end audio devices.

Key Features:

  • Resolution: The device boasts a 12-bit resolution, ensuring fine granularity and precise control over the output voltage.
  • Output Range: This DAC offers a full-scale output of 2.5V to 5V, which can be adjusted through an external reference voltage, providing flexibility in various application scenarios.
  • Package: The LTC2631ACTS8-LM12 comes in a compact TSOT-23 package, making it suitable for space-constrained applications without compromising on performance.
  • Interface: It features a simple SPI interface for communication, which allows for easy integration into digital systems and straightforward interfacing with microcontrollers and other digital devices.
  • Power Supply: The device operates on a single 2.7V to 5.5V supply, accommodating a wide range of power environments and ensuring compatibility with various system voltages.
  • Accuracy: The DAC is known for its excellent accuracy and low noise performance, which are critical for applications that demand high-precision signal conversion.
  • Integrated Features: It includes an internal reference and a power-on reset circuit, which simplifies design and reduces external component requirements.

The LTC2631ACTS8-LM12 is not just a testament to Linear Technology's commitment to quality but also an embodiment of their expertise in analog circuit design. Whether you're developing sophisticated industrial controls or crafting high-fidelity audio equipment, this DAC provides the performance and reliability you need to deliver exceptional results.

For engineers and designers seeking a robust and precise DAC solution, the LTC2631ACTS8-LM12 stands out as a top choice, offering the perfect blend of precision, integration, and ease of use.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0845 $60.8450
24+ $4.9931 $119.8344
36+ $4.8371 $174.1356
50+ $4.6812 $234.0600
64+ $4.5253 $289.6192
86+ $4.0564 $348.8504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess