EN
  • EN
  • DE

LTC2845CG

Part No LTC2845CG
Manufacturer Linear Technology
Description 3.3V Software-Selectable Multiprotocol Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208560-LTC2845CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2845CG CAD Model

Description

The LTC2845CG is a versatile, high-performance transceiver component designed by Linear Technology, now part of Analog Devices, which specializes in the design and manufacture of high-performance analog integrated circuits. This product is specifically tailored for telecommunications and networking applications, providing reliable data transmission and reception over various media.

Key Features:

  • Interface Flexibility: The LTC2845CG offers a variety of interface options including RS485/RS422, making it suitable for a wide range of applications.
  • High Data Rates: It supports data rates up to 20Mbps, enabling high-speed communication for critical applications.
  • Robust Protection: The device includes integrated protection features such as over-temperature shutdown and short-circuit protection, ensuring reliable operation under adverse conditions.
  • Extended Temperature Range: With an operating temperature range from -40°C to +85°C, the LTC2845CG is designed to perform in extreme environments.
  • Low Power Consumption: It is optimized for low power operation, which helps to reduce overall power consumption in systems where it is deployed.

Applications:

The LTC2845CG is ideal for a broad array of applications, including but not limited to:

  • Industrial Control Systems
  • Network Equipment
  • Data Acquisition Systems
  • High-Speed Modems

Technical Specifications:

Parameter Specification
Data Rate Up to 20Mbps
Supply Voltage 4.5V to 5.5V
Operating Temperature -40°C to +85°C
Package Type SSOP

In conclusion, the LTC2845CG from Linear Technology is a robust and high-performing transceiver that offers a reliable solution for high-speed data communication in a variety of industrial and networking applications. Its combination of speed, reliability, and flexibility makes it an ideal choice for system designers looking to enhance their communication infrastructure.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess