EN
  • EN
  • DE

LTC2854HDD#PBF

Part No LTC2854HDD#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/RS422 10-DFN / Single Transmitter/Receiver RS-422/RS-485 Automotive 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25mV
Data Rate 20Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 782992-LTC2854HDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2854
Introduction Date January 16, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2854HDD#PBF CAD Model

Description

Product Overview: LTC2854HDD#PBF

The LTC2854HDD#PBF is a robust and versatile interface IC from Linear Technology, designed to provide reliable RS485/RS422 communication with enhanced features. This transceiver is capable of handling high-speed data transmission and reception, making it an ideal choice for industrial, networking, and telecommunication applications where dependable communication is critical.

Key Features

  • Interface: RS485/RS422
  • Data Rate: Up to 20Mbps
  • Integrated Features: Receiver failsafe for open, shorted, or terminated but idle data lines
  • Supply Voltage: 3.3V to 5V operation
  • Temperature Range: Industrial grade (-40°C to +85°C)
  • Package: 8-lead DFN with enhanced thermal performance
  • ESD Protection: ±15kV Human Body Model

Product Benefits

The LTC2854HDD#PBF provides a slew of benefits for system designers. Its high data rate capability ensures rapid communication in systems that require fast data throughput, while the integrated receiver failsafe ensures signal integrity by providing a known output state when inputs are left floating or in the event of line faults. The wide supply voltage range and industrial temperature rating enable operation in a variety of environments and systems without the need for additional components, simplifying design and reducing overall system cost.

Applications

With its robust feature set, the LTC2854HDD#PBF is suitable for a wide range of applications, including:

  • Industrial Control Systems
  • Network Equipment
  • Telecommunications Infrastructure
  • Building Automation
  • Security Systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability, and the LTC2854HDD#PBF is no exception. The device is manufactured to the highest standards, ensuring consistent performance and longevity in the field. Its ESD protection feature adds an extra layer of durability, safeguarding the device against electrostatic discharges that could otherwise compromise the integrity of the communication system.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6574 $58.2870
11+ $9.5651 $105.2161
17+ $9.2662 $157.5254
23+ $8.9673 $206.2479
29+ $8.6684 $251.3836
39+ $7.7716 $303.0924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess