EN
  • EN
  • DE

LT1800IS5#TRMPBF

Part No LT1800IS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 70MHZ RRO TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 23 V/μs
Gain Bandwidth Product (GBP) 70MHz
Current - Input Bias 400nA
Voltage - Input Offset 1mV
Operating Supply Current 1.8mA
Channel Output Current 50mA
Supply Voltage - Operating 2.3 V to 12.6 V, ±1.15 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 110211-LT1800IS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1800IS5#TRMPBF CAD Model

Description

The LT1800IS5#TRMPBF is a high-performance operational amplifier from Linear Technology that delivers a unique blend of speed, precision, and low power consumption. This operational amplifier is designed to operate with a supply voltage range of 2.7V to 11V, making it versatile for both single and dual supply applications. Its compact SOT-23 package is ideal for space-constrained applications, while the TRMPBF suffix indicates that the product is provided in tape and reel packaging, suitable for automated manufacturing processes.

Key Features:

  • High Speed: With a slew rate of 20V/μs and a gain bandwidth product of 80MHz, the LT1800IS5#TRMPBF is capable of handling fast signal changes, making it suitable for high-speed data acquisition systems, filters, and amplifiers.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp consumes a low supply current of just 2.5mA, which is beneficial for battery-powered and energy-sensitive applications.
  • Low Input Offset Voltage: A low input offset voltage of 375μV max ensures precision in signal processing, which is critical for measurement and control systems.
  • High Output Drive: The LT1800IS5#TRMPBF can drive up to 50mA of output current, allowing it to handle a wide range of load conditions.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads up to 500pF, which is particularly important for applications with highly reactive components.

Applications:

The versatility of the LT1800IS5#TRMPBF makes it an excellent choice for a variety of applications, including:

  • Active Filters
  • ADC/DAC Buffer
  • Video and Communications Equipment
  • Signal Conditioning
  • Driving A/D Converters

Overall, the LT1800IS5#TRMPBF operational amplifier from Linear Technology is a high-speed, low-power component that brings efficiency and precision to advanced electronic circuits. Its robust design and operational stability make it a reliable choice for engineers looking to optimize their high-performance systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7301 $54.1107
16+ $6.3426 $101.4816
25+ $6.1444 $153.6100
34+ $5.9462 $202.1708
44+ $5.7480 $252.9120
59+ $5.1534 $304.0506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,938 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess