EN
  • EN
  • DE

TMS320DM643AZDK

Part No TMS320DM643AZDK
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750208-TMS320DM643AZDK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM643AZDK CAD Model

Description

The TMS320DM643AZDK is a highly integrated, high-performance digital media processor from Texas Instruments (TI) that belongs to the TMS320DM64x™ Digital Media Processor family. This powerful system-on-chip (SoC) is designed to meet the demanding requirements of multimedia applications, including video and audio processing, imaging, and digital communications.

Key Features

  • High-Performance Digital Signal Processing: At the core of the TMS320DM643AZDK is a C64x™ DSP core that operates at a clock speed of up to 720 MHz, delivering up to 5760 MIPS (Million Instructions Per Second). This makes it suitable for complex algorithms required in high-definition video processing and other computation-intensive applications.
  • Integrated Peripherals: The processor includes a variety of integrated peripherals that enhance its functionality, such as video ports for direct connection to external video devices, an Ethernet MAC for network connectivity, and a host of other I/O interfaces to connect with various external devices.
  • On-Chip Memory: The TMS320DM643AZDK features an on-chip memory architecture with a large 64KB RAM and 16KB of L1 and L2 cache, which helps in optimizing system performance by reducing external memory access times.
  • Scalable Platform: The processor supports a wide range of codecs and provides a scalable platform for developing multiple product lines with varying levels of performance and features.
  • Power Efficiency: TI's advanced manufacturing process ensures that the TMS320DM643AZDK is power efficient, making it an ideal choice for applications where power consumption is a critical factor.

Applications

The versatility of the TMS320DM643AZDK makes it suitable for a broad range of applications, including:

  • Set-top boxes and digital media adapters
  • Professional audio equipment
  • Video conferencing systems
  • Security and surveillance systems
  • Digital signage and point-of-sale terminals

Development Support

TI provides extensive development support for the TMS320DM643AZDK with a comprehensive set of tools, software, and documentation to assist developers in bringing their products to market quickly and efficiently. This includes the Code Composer Studio™ integrated development environment (IDE), which offers advanced debugging capabilities and real-time analysis tools.

In summary, the TMS320DM643AZDK by Texas Instruments is a robust and flexible digital media processor that enables developers to create sophisticated multimedia products with high performance, low power consumption, and a wide range of integrated peripherals.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.4516 $86.4516
2+ $83.7500 $167.5000
3+ $81.0484 $243.1452
4+ $78.3467 $313.3868
5+ $70.2419 $351.2095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess