EN
  • EN
  • DE

ST72F561J9TAE

Part No ST72F561J9TAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 44LQFP / ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity CANbus, LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Base Product Number ST72F56
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263259-ST72F561J9TAE
Ultra Librarian 3D Model Ultra Librarian ST72F561J9TAE CAD Model

Description

STMicroelectronics ST72F561J9TAE Microcontroller

The ST72F561J9TAE is a robust 8-bit microcontroller from STMicroelectronics, designed to offer an optimal combination of performance, versatility, and cost-effectiveness for a wide array of applications. This microcontroller is an integral component for developers seeking a reliable and efficient solution for their embedded systems.

Key Features:

  • CPU: The ST72F561J9TAE boasts a high-performance 8-bit CPU, providing the computational power necessary for handling complex tasks and algorithms with ease.
  • Memory: It comes equipped with 60K bytes of program memory (Flash) and 3.8K bytes of data EEPROM, ensuring ample space for application code and data storage.
  • Clock: A flexible clock control system includes an oscillator for up to 16 MHz crystal and an internal, user-trimmable 8 MHz RC oscillator, allowing for precise timing and reduced component count.
  • I/O Ports: The device features 70 I/O pins, providing extensive interfacing capabilities with external devices and peripherals.
  • Timers: Multiple timers, including a main timer and watchdog timer, help in managing time-critical operations and system reliability.
  • Communication Interfaces: Integrated communication interfaces such as SPI, SCI (UART), and I2C ensure easy connectivity with other microcontrollers and peripheral devices.
  • ADC: An onboard 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels allows for precise conversion of analog signals to digital data.
  • PWM Channels: Enhanced PWM outputs enable accurate control for motor drives and other applications requiring pulse width modulation.
  • Supply Voltage: The microcontroller operates within a supply voltage range of 4.5V to 5.5V, making it suitable for a variety of power environments.
  • Temperature Range: It is designed to operate within an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh conditions.

Applications:

The ST72F561J9TAE is ideal for application in fields such as automotive control systems, industrial automation, consumer electronics, and home appliances. Its robust feature set caters to the needs of complex and demanding applications, where reliability and efficiency are paramount.

With its combination of performance, memory capacity, and rich peripheral set, the ST72F561J9TAE from STMicroelectronics represents a versatile and powerful solution for embedded system designers looking to push the boundaries of what's possible with an 8-bit microcontroller.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess