EN
  • EN
  • DE

LTC2900-1CDD

Part No LTC2900-1CDD
Manufacturer Linear Technology
Description Programmable Quad Supply Monitor with Adjustable Reset Timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208582-LTC2900-1CDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2900-1CDD CAD Model

Description

The LTC2900-1CDD is a versatile quad voltage monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliability and stability of power supplies within electronic systems. This precision monitoring device is ideal for systems that require multiple supply voltages to operate correctly and safely.

Key Features

  • Monitoring Capability: The LTC2900-1CDD can monitor up to four voltage points, which is essential for complex systems where multiple supply voltages need to be under scrutiny.
  • Adjustable Thresholds: Users can set precise voltage thresholds for monitoring thanks to the external resistive dividers, providing flexibility and adaptability to various applications.
  • Low Power Consumption: With its low operating current, this device is suitable for power-sensitive applications, ensuring minimal impact on the overall power budget of the system.
  • Wide Operating Range: The device operates over a wide supply voltage range, accommodating different types of systems and power requirements.
  • Output Indicator: The LTC2900-1CDD features a status output that indicates if any of the monitored voltages fall below their respective thresholds, providing an immediate alert to the system.
  • Reset Timing Control: The built-in adjustable reset timeout period allows for controlled system restarts and recovery.

Applications

The LTC2900-1CDD is suitable for a variety of applications, including but not limited to:

  • Computer Systems
  • Network Servers
  • Telecommunications Equipment
  • Industrial Systems
  • Medical Equipment

Product Specifications

The LTC2900-1CDD is packaged in a compact 10-lead DFN or MSOP, making it an excellent choice for space-constrained applications. Its precision and reliability are backed by Linear Technology's commitment to high-quality semiconductor solutions.

For more detailed specifications, reference designs, and application notes, customers are encouraged to visit the official product page or contact Linear Technology/Analog Devices directly.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1515 $51.6360
57+ $1.7653 $100.6221
88+ $1.7101 $150.4888
121+ $1.6550 $200.2550
157+ $1.5998 $251.1686
210+ $1.4343 $301.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 295 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess