EN
  • EN
  • DE

LTC2900-1IDD#TRPBF

Part No LTC2900-1IDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5ms Minimum
Voltage - Threshold 16 Selectable Threshold Combinations
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Part Number Series LTC2900
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810497-LTC2900-1IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2900-1IDD#TRPBF CAD Model

Description

LTC2900-1IDD#TRPBF - Quad Supply Monitor with Adjustable Reset Timer

The LTC2900-1IDD#TRPBF is a sophisticated quad supply monitor integrated circuit designed by Linear Technology, now part of Analog Devices, to ensure the reliability and stability of electronic systems by monitoring multiple supply voltages. This compact and efficient component is a crucial part of any system that requires vigilant power management and protection.

Key Features:

  • Quad Voltage Monitoring: Capable of monitoring four different supply voltages simultaneously, this device is extremely versatile. It can be configured to monitor a combination of negative and positive voltages, making it suitable for a wide range of applications.
  • Adjustable Reset Timeout: The LTC2900-1IDD#TRPBF features an adjustable reset timeout period. This allows designers to set the appropriate delay for the reset signal, ensuring that the system has adequate time to stabilize before it resumes operation.
  • Low Power Consumption: With its low quiescent current, this supply monitor is an excellent choice for power-sensitive applications. It helps to minimize the overall power consumption of the system, contributing to energy efficiency.
  • High Accuracy: The device offers high accuracy in monitoring voltage thresholds, ensuring that the system operates within safe limits and responds accurately to any voltage anomalies.
  • Multiple Package Options: The LTC2900-1IDD#TRPBF is available in a small 10-lead DFN package, offering a compact solution for space-constrained applications.

Applications:

  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Computers and Servers
  • Portable/Battery-Powered Equipment

The LTC2900-1IDD#TRPBF is a reliable and precise solution for monitoring multiple supply voltages in complex electronic systems. Its adjustable reset timeout feature and low power consumption make it an attractive choice for designers looking to enhance the operational stability and power efficiency of their products. Whether it's for critical infrastructure or consumer electronics, this quad supply monitor from Linear Technology stands out as a high-performance component in any power management system.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4973 $52.4433
49+ $2.0491 $100.4059
76+ $1.9850 $150.8600
105+ $1.9210 $201.7050
135+ $1.8570 $250.6950
181+ $1.6649 $301.3469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess