EN
  • EN
  • DE

LTC3862EFE-2#PBF

Part No LTC3862EFE-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Up 500kHz Automotive 24-Pin TSSOP EP Tube / IC REG CTRLR BOOST/SEPIC 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Number of Outputs 2
Output Phases 2
Supply Voltage 5.5 V ~ 36 V
Frequency - Switching 75kHz ~ 500kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Phase Control, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 24-TSSOP-EP
Win Source Part Number 783756-LTC3862EFE-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3862-2
Introduction Date March 21, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3862EFE-2#PBF CAD Model

Description

Linear Technology's LTC3862EFE-2#PBF - High Voltage, 2-Phase Synchronous Step-Down Controller

The LTC3862EFE-2#PBF is a robust, high-performance DC/DC controller designed by Linear Technology, a brand of Analog Devices, that specializes in power management solutions. This controller is specifically engineered to regulate step-down voltages in a synchronous buck topology, providing efficient power conversion for a wide range of applications.

Operating with an input voltage range of 4V to 60V, the LTC3862EFE-2#PBF is ideal for dual battery systems, industrial supplies, and automotive applications, where high input voltages are common. Its 2-phase operation reduces input and output ripple, improving overall system performance and reducing the need for extensive filtering.

One of the key features of this product is its ability to produce a fixed output voltage with a precision of ±1% over a temperature range of -40°C to 85°C. This level of accuracy ensures reliable performance in critical applications where stable voltage is paramount. Additionally, the LTC3862EFE-2#PBF employs a constant frequency, current mode architecture which provides excellent line and load transient response.

The device also includes a range of protection features such as overcurrent protection and foldback current limiting, which safeguard the system under extreme operating conditions. Its phase-lockable frequency (75kHz to 850kHz) allows for flexibility in design, enabling the use of smaller, more cost-effective inductors and capacitors while maintaining low noise characteristics.

The LTC3862EFE-2#PBF comes in a thermally enhanced 16-lead TSSOP package, which ensures efficient heat dissipation, contributing to the reliability and longevity of the product. With its robust design and comprehensive feature set, the LTC3862EFE-2#PBF is an excellent choice for designers who require a high voltage, efficient, and reliable power solution.

Whether you're designing power systems for automotive, industrial, or high battery count applications, the LTC3862EFE-2#PBF from Linear Technology provides the performance and durability needed to meet the most demanding energy management challenges.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8655 $59.1930
13+ $8.0948 $105.2324
20+ $7.8418 $156.8360
27+ $7.5889 $204.9003
35+ $7.3359 $256.7565
46+ $6.5770 $302.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess