EN
  • EN
  • DE

LTC2900-2CMS#TR

Part No LTC2900-2CMS#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case MSOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746976-LTC2900-2CMS#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2900-2CMS#TR CAD Model

Description

LTC2900-2CMS#TR - Voltage Monitor and Supervisor IC

The LTC2900-2CMS#TR is a sophisticated voltage monitor and supervisor integrated circuit (IC) designed by Linear Technology, renowned for its precision and reliability in managing system voltages. This compact component is a quintessential solution for systems that require accurate monitoring and control of multiple supply voltages.

Key Features

  • Quad Input Voltage Monitor: The LTC2900-2CMS#TR can monitor up to four voltage inputs simultaneously, making it versatile for various applications.
  • Adjustable Thresholds: It offers programmable voltage threshold settings that allow users to tailor the monitoring to specific system requirements.
  • Wide Operating Voltage Range: This IC operates over a broad range of voltages, from 2.7V to 26.4V, accommodating a wide array of power systems.
  • Low Power Consumption: Designed for efficiency, it consumes minimal power, which is critical for battery-powered and energy-sensitive applications.
  • Multiple Output Options: The LTC2900-2CMS#TR provides both open-drain and push-pull output stages, offering flexibility in signaling and interfacing with other system components.

Applications

The LTC2900-2CMS#TR is ideal for a range of applications, including:

  • Power Supply Monitoring
  • Computer Systems
  • Automotive Systems
  • Portable and Battery-Powered Equipment
  • Industrial Control Systems

Package and Reliability

Encased in a compact MSOP-10 package, the LTC2900-2CMS#TR is designed for space-constrained applications without compromising on performance. The device is available in tape and reel format denoted by the '#TR' suffix, facilitating automated manufacturing processes. Linear Technology's commitment to quality ensures that this voltage monitor IC provides a dependable solution for critical system voltage supervision, enhancing system stability and safety.

With its precision monitoring capabilities and flexible configuration options, the LTC2900-2CMS#TR is an essential component for designers who need a reliable voltage supervision solution in their electronic systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4403 $51.5224
19+ $5.2843 $100.4017
30+ $5.1192 $153.5760
41+ $4.9540 $203.1140
53+ $4.7889 $253.8117
70+ $4.2935 $300.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,934 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess