EN
  • EN
  • DE

LTC2908CDDB-B1#TRPBF

Part No LTC2908CDDB-B1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR SIX SUPPLY PREC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 1.403V, 1.683V, 2.338V, 3.086V, Adj, Adj
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 124039-LTC2908CDDB-B1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2908CDDB-B1#TRPBF CAD Model

Description

Linear Technology LTC2908CDDB-B1#TRPBF Precision Hex Supply Monitor

The LTC2908CDDB-B1#TRPBF from Linear Technology is a highly precise and reliable hex supply monitor designed to ensure the stability and functionality of your electronic systems. This advanced component is specifically engineered to monitor up to six supply voltages, making it an ideal solution for multi-voltage systems that require rigorous power supply management.

This versatile monitor supports a wide range of supply voltages, including a precision threshold of 0.5V for monitoring low voltage supplies. Additionally, it offers selectable thresholds for 5V, 3.3V, 2.5V, 1.8V, and adjustable inputs, providing the flexibility to cater to various system requirements. With its precision monitoring capabilities, the LTC2908CDDB-B1#TRPBF is perfect for applications where voltage levels are critical for performance, including servers, computers, and telecommunications equipment.

One of the standout features of this product is its individual open-drain reset outputs for each monitored supply. These outputs provide an immediate response to any voltage that falls out of the acceptable range, allowing for swift corrective action to be taken. The device also includes a manual reset input, further enhancing system control and safety.

The LTC2908CDDB-B1#TRPBF comes in a compact 12-lead DFN package, which is highly space-efficient and suitable for systems where board space is at a premium. Its small footprint does not compromise its performance or reliability, making it an excellent choice for space-constrained applications.

With its wide operating temperature range, this supply monitor maintains consistent performance even in extreme conditions, ensuring that your system remains operational and secure regardless of the environment. The LTC2908CDDB-B1#TRPBF is also RoHS compliant, adhering to environmental standards and regulations.

In summary, the LTC2908CDDB-B1#TRPBF by Linear Technology is a sophisticated and dependable solution for monitoring multiple supply voltages in complex electronic systems. Its precision, flexibility, and compact design make it a valuable addition to any application where power supply integrity is paramount.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6724 $52.0344
15+ $7.1159 $106.7385
22+ $6.8935 $151.6570
30+ $6.6711 $200.1330
39+ $6.4488 $251.5032
52+ $5.7816 $300.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess