The LTC2908CDDB-C1#TRPBF is a precision hex supply monitor designed to ensure the reliability and stability of complex electronic systems. Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, this component is essential for monitoring multiple supply voltages in a wide range of applications, including computer systems, network servers, and telecommunications equipment.
Key Features
- Multiple Voltage Monitoring: The LTC2908CDDB-C1#TRPBF can monitor up to six supply voltages, which is critical for systems that require simultaneous supervision of various power rails.
- Adjustable Thresholds: It offers precision threshold settings for each monitored voltage, allowing for customized voltage supervision tailored to specific application needs.
- Low Power Consumption: With its low quiescent current, this device is an excellent choice for power-sensitive applications.
- Reset Output: The presence of a reset output function ensures that the system can recover from out-of-threshold conditions by initiating a system reset or shutdown.
- Robust Package: Housed in a 10-lead DFN package, the LTC2908CDDB-C1#TRPBF is designed for compact and reliable integration into a variety of electronic assemblies.
Product Specifications
Parameter
Value
Number of Voltages Monitored
6
Threshold Accuracy
±1.5%
Supply Voltage Range
2.7V to 5.5V
Operating Temperature Range
-40°C to +125°C
Package/Case
10-WFDFN Exposed Pad
Applications
The LTC2908CDDB-C1#TRPBF is ideal for use in systems that require precise voltage monitoring to protect against power supply failures. Its applications include but are not limited to:
- Networking and Telecom Equipment
- Server and Data Storage Systems
- Industrial Control Systems
- Medical Devices
With its precision monitoring capabilities and customizable threshold settings, the LTC2908CDDB-C1#TRPBF is a versatile and essential component for maintaining system integrity across various electronic platforms.