EN
  • EN
  • DE

LTC2912CDDB-1#TRMPBF

Part No LTC2912CDDB-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT MONITOR SNGL 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 130419-LTC2912CDDB-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2912CDDB-1#TRMPBF CAD Model

Description

LTC2912CDDB-1#TRMPBF - Voltage Monitor from Linear Technology

The LTC2912CDDB-1#TRMPBF is a precision single voltage monitor, expertly designed by Linear Technology to ensure the reliability and stability of electronic systems. This component is crucial for applications where voltage supervision is critical for the performance and longevity of the system, such as in computers, servers, and communication devices.

Encased in a compact DFN-8 package, the LTC2912CDDB-1#TRMPBF offers a low-profile footprint, making it an excellent choice for space-constrained applications. The device is characterized by its ability to monitor a single voltage with a preset threshold of 1.8V, which is ideal for supervising 1.8V power supplies and ensuring they operate within their specified voltage ranges.

One of the standout features of this voltage monitor is its adjustable reset timeout period. Designers can configure the duration of the reset signal, which is triggered when the voltage falls below the threshold, providing additional flexibility and control over the system's response to voltage dips or outages.

The LTC2912CDDB-1#TRMPBF is also distinguished by its low power consumption, which is a critical attribute for battery-powered devices and energy-efficient applications. Its quiescent current is minimal, ensuring that the monitor does not significantly impact the overall power budget of the system it is protecting.

In terms of performance, the LTC2912CDDB-1#TRMPBF boasts a high degree of accuracy, with tight threshold voltage specifications and low hysteresis. This precision enables the device to detect even minor deviations from the nominal voltage, thereby providing an early warning signal or system shutdown to prevent damage to sensitive electronic components.

For ease of integration, the LTC2912CDDB-1#TRMPBF offers a simple interface with minimal external components required. The device is also designed to be robust, with a wide operating temperature range, making it suitable for use in harsh environmental conditions.

Overall, the LTC2912CDDB-1#TRMPBF from Linear Technology is an essential component for any design engineer looking to incorporate reliable voltage monitoring into their system. With its precision, low power consumption, and configurable features, it stands out as a versatile and dependable solution for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9882 $59.8230
36+ $3.2721 $117.7956
55+ $3.1705 $174.3775
76+ $3.0677 $233.1452
98+ $2.9660 $290.6680
131+ $2.6588 $348.3028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess