EN
  • EN
  • DE

LTC2914IDHC-2#PBF

Part No LTC2914IDHC-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT MONITOR QUAD 16-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-DFN (5x3)
Win Source Part Number 1062212-LTC2914IDHC-2#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2914IDHC-2#PBF CAD Model

Description

The LTC2914IDHC-2#PBF is a highly versatile quad voltage monitor designed by Linear Technology, now part of Analog Devices, for precision monitoring of multiple supply voltages in a variety of electronic systems. This compact, integrated circuit is housed in a 16-lead DFN (5mm x 3mm) package, offering a space-efficient solution for voltage supervision tasks in dense circuit designs.

Key Features:

  • Monitor Multiple Voltages: Capable of monitoring four voltage points, this device is ideal for systems with multiple supply rails that require close supervision.
  • Adjustable Thresholds: The LTC2914IDHC-2#PBF allows for precise setting of voltage thresholds, ensuring accurate and reliable operation tailored to specific application needs.
  • Low Quiescent Current: With its low power consumption, the device contributes to the overall energy efficiency of the system it is monitoring.
  • Wide Operating Voltage Range: This voltage monitor is suitable for a broad range of applications due to its 2.7V to 26.4V operating voltage range.
  • Glitch Immunity: Built-in glitch immunity ensures that the LTC2914IDHC-2#PBF is not prone to false triggering due to transient voltage fluctuations, providing stable and reliable monitoring.

Applications:

The LTC2914IDHC-2#PBF is versatile enough to be used in a wide array of applications, including:

  • Computer Systems
  • Network Servers
  • Telecommunication Equipment
  • Industrial Systems
  • Portable Battery-Powered Devices

Product Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC2914IDHC-2#PBF is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across a wide range of environmental conditions. The "PBF" suffix in the part number indicates that the device is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

In conclusion, the LTC2914IDHC-2#PBF from Linear Technology is a sophisticated, reliable solution for monitoring multiple voltages within electronic systems. Its combination of features and compact form factor make it an excellent choice for engineers looking to maintain system integrity through precise voltage supervision.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess