EN
  • EN
  • DE
  • IT

LTC2917CDDB-A1#TRPBF

Part No LTC2917CDDB-A1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR 10-DFN / Processor Supervisor 1 Active Low/Open Drain Automotive 10-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 27 Selectable Threshold Combinations
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x2)
Win Source Part Number 783113-LTC2917CDDB-A1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2917
Introduction Date September 13, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2917CDDB-A1#TRPBF CAD Model

Description

Introducing the LTC2917CDDB-A1#TRPBF Precision Voltage Monitor

The LTC2917CDDB-A1#TRPBF is a state-of-the-art voltage monitor from Linear Technology, designed to ensure the reliability and stability of your electronic systems. This precision voltage monitor is an integral component for a wide range of applications, from power supply monitoring to system level voltage supervision in complex electronics.

At its core, the LTC2917CDDB-A1#TRPBF is engineered to provide high accuracy monitoring of up to four voltage rails without the need for external resistors. This feature simplifies design and enhances system reliability, as it reduces the potential points of failure and the complexity of the circuit. The device operates over a wide voltage range, making it versatile for different applications and able to adapt to various system voltages.

The LTC2917CDDB-A1#TRPBF comes in a small, 10-lead DFN package, which is ideal for space-constrained applications. Despite its compact size, it does not compromise on performance. It offers a tight threshold accuracy of ±1.5% over the entire temperature range of -40°C to 125°C, ensuring consistent and reliable operation even under extreme conditions.

One of the key features of this voltage monitor is its flexibility. It includes selectable thresholds for monitoring 0.5V, 0.6V, 0.8V, 1.8V, 2.5V, 3.3V, and 5V supplies, which can be configured through pin selection. This enables designers to use the same part for different designs, reducing inventory and simplifying the design process.

Furthermore, the LTC2917CDDB-A1#TRPBF incorporates a manual reset input and an adjustable reset timeout period. The manual reset input allows for a system reset to be triggered by external factors, while the adjustable timeout period provides designers with the flexibility to set the duration for which the system remains in reset state, offering additional control over the system's response to voltage fluctuations.

In summary, the LTC2917CDDB-A1#TRPBF from Linear Technology is a versatile, high-precision voltage monitor that simplifies design, reduces component count, and provides reliable operation. Its array of features and robust performance make it an excellent choice for critical applications that demand the highest level of voltage supervision.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess